NOSHOK, Inc. Vapor Actuated Remote Thermometer 25-310

Description
Indicates media temperature using a temperature-actuated liquid in the sensing element and a highly accurate, high quality pressure gauge As the media temperature increases, the capillary fill fluid vaporizes, increasing pressure in the Bourdon tube to activate the movement and pointer for proper indication Ranges available from -40° to 60 °F/C through 50° to 400 °F/C 2, 2-1/2, 3-1/2, 4, and 4-1/2 inch sizes Brass or stainless steel case Dry or liquid filled - optional fill fluids include glycerine, glycerine-H2OD and silicone Bottom, back or lower back connected Mounting Options: front or rear flange, bezel, and u-clamp Capillary Length & Material: 5 to 40 feet, copper and stainless steel Bulb Material & Dimensions: copper or stainless steel, 2-5/8" x 7/16" through 7" x 12" The dial scale graduations are non-linear, therefore the highest degree of accuracy and readability is found in the upper half of the scale
Description
Indicates media temperature using a temperature-actuated liquid in the sensing element and a highly accurate, high quality pressure gauge As the media temperature increases, the capillary fill fluid vaporizes, increasing pressure in the Bourdon tube to activate the movement and pointer for proper indication Ranges available from -40° to 60 °F/C through 50° to 400 °F/C 2, 2-1/2, 3-1/2, 4, and 4-1/2 inch sizes Brass or stainless steel case Dry or liquid filled - optional fill fluids include glycerine, glycerine-H2OD and silicone Bottom, back or lower back connected Mounting Options: front or rear flange, bezel, and u-clamp Capillary Length & Material: 5 to 40 feet, copper and stainless steel Bulb Material & Dimensions: copper or stainless steel, 2-5/8" x 7/16" through 7" x 12" The dial scale graduations are non-linear, therefore the highest degree of accuracy and readability is found in the upper half of the scale

Suppliers

Company
Product
Description
Supplier Links
Vapor Actuated Remote Thermometer - 25-310 - NOSHOK, Inc.
Berea, OH, USA
Vapor Actuated Remote Thermometer
25-310
Vapor Actuated Remote Thermometer 25-310
Indicates media temperature using a temperature-actuated liquid in the sensing element and a highly accurate, high quality pressure gauge As the media temperature increases, the capillary fill fluid vaporizes, increasing pressure in the Bourdon tube to activate the movement and pointer for proper indication Ranges available from -40° to 60 °F/C through 50° to 400 °F/C 2, 2-1/2, 3-1/2, 4, and 4-1/2 inch sizes Brass or stainless steel case Dry or liquid filled - optional fill fluids include glycerine, glycerine-H2OD and silicone Bottom, back or lower back connected Mounting Options: front or rear flange, bezel, and u-clamp Capillary Length & Material: 5 to 40 feet, copper and stainless steel Bulb Material & Dimensions: copper or stainless steel, 2-5/8" x 7/16" through 7" x 12" The dial scale graduations are non-linear, therefore the highest degree of accuracy and readability is found in the upper half of the scale
  • Indicates media temperature using a temperature-actuated liquid in the sensing element and a highly accurate, high quality pressure gauge
  • As the media temperature increases, the capillary fill fluid vaporizes, increasing pressure in the Bourdon tube to activate the movement and pointer for proper indication
  • Ranges available from -40° to 60 °F/C through 50° to 400 °F/C
  • 2, 2-1/2, 3-1/2, 4, and 4-1/2 inch sizes
  • Brass or stainless steel case
  • Dry or liquid filled - optional fill fluids include glycerine, glycerine-H2OD and silicone
  • Bottom, back or lower back connected
  • Mounting Options: front or rear flange, bezel, and u-clamp
  • Capillary Length & Material: 5 to 40 feet, copper and stainless steel
  • Bulb Material & Dimensions: copper or stainless steel, 2-5/8" x 7/16" through 7" x 12"
  • The dial scale graduations are non-linear, therefore the highest degree of accuracy and readability is found in the upper half of the scale
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Dial Thermometers
Product Number 25-310
Product Name Vapor Actuated Remote Thermometer
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 30 to 350 F (-1.11 to 177 C)
Thermometer Type Liquid or Gas Actuated (Vapor-Tension)
Diameter 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dial Thermometers - 3248542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 40 C (104 F)
View Details
Backmounted Bimetal Dial Thermometers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Display / Scale Characteristics Fahrenheit
Range -40 to 550 F (-40 to 288 C)
Thermometer Type Bimetal
View Details
Pipe-Mount Bimetal Thermometers - 0615658 - Watts
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 0.0 to 120 C (32 to 248 F)
Thermometer Type Bimetal
View Details
300 Series Instrument Type Thermometer - 30-300 - NOSHOK, Inc.
Specs
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range -70 to 540 C (-94 to 1004 F)
Thermometer Type Bimetal
View Details