Peterson Spring - Technical Products Center Datasheets for Compression Springs
Compression springs are the most recognizable of spring and are intended to oppose compaction in the direction of the axis. The spring is extended at rest, shorten and store energy when a load is applied, and is one most efficient energy storage devices available. Traditionally, they are wound and uniform in pitch and diameter, but these traits vary considerably today.
Compression Springs: Learn more
| Product Name | Notes |
|---|---|
| Extra Heavy Duty (Solid Yellow) Efficient Operating Range is 15% to 25% deflection of free length.Maximum deflection is 25%; Long Life deflection is 20%; Optimum Life deflection is 15%. Deflection... | |
| Heavy Duty (Solid Red) Efficient Operating Range is 15% to 30% deflection of free length.Maximum deflection is 30%; Long Life deflection is 20%; Optimum Life deflection is 15%. Deflection beyond... | |
| Light Duty (Solid Green) Efficient Operating Range is 25% to 50% deflection of free length.Maximum deflection is 50%; Long Life deflection is 40%; Optimum Life deflection is 25%. Deflection beyond... | |
| Medium Duty (Solid Blue) Efficient Operating Range is 20% to 37% deflection of free length.Maximum deflection is 37%; Long Life deflection is 25%; Optimum Life deflection is 20%. Deflection beyond... | |
| Medium Duty (White with Blue Stripe) Efficient Operating Range is 25% to 50% deflection of free length.Maximum deflection is 50%; Long Life deflection is 40%; Optimum Life deflection is 25%. | |
| Medium Heavy Duty (White with Red Stripe) Efficient Operating Range is 20% to 37% deflection of free length.Maximum deflection is 37%; Long Life deflection is 25%; Optimum Life deflection is... | |
| As a major supplier to OEM, Tier 1, and aftermarket camshaft manufacturers, we design and build state-of-the art valve springs for all forms of applications as well as springs in... | |
| Compression springs are one of the most efficient energy storage devices available, helical compression springs are the most common spring configuration in the marketplace today. From automotive engines to major... | |
| Extra Heavy Duty (White with Green Stripe) Efficient Operating Range is 15% to 25% deflection of free length.Maximum deflection is 25%; Long Life deflection is 20%; Optimum Life deflection is... | |
| Heavy Duty (White with Yellow Stripe) Efficient Operating Range is 15% to 30% deflection of free length.Maximum deflection is 30%; Long Life deflection is 20%; Optimum Life deflection is 15%. |