Peterson Spring - Technical Products Center Datasheets for Die Springs
Die springs are a robust type of helical compression springs consisting of rectangular wire. For the same value deflection, die springs carry 30% more load. These springs are designed to carry very high compression loads in hostile environments. Made mainly for punch press to provide consistent and reliable resistance, die springs also find use in other industries.
Die Springs: Learn more
| Product Name | Notes |
|---|---|
| Extra Heavy Duty (Solid Yellow) Efficient Operating Range is 15% to 25% deflection of free length.Maximum deflection is 25%; Long Life deflection is 20%; Optimum Life deflection is 15%. Deflection... | |
| Heavy Duty (Solid Red) Efficient Operating Range is 15% to 30% deflection of free length.Maximum deflection is 30%; Long Life deflection is 20%; Optimum Life deflection is 15%. Deflection beyond... | |
| Light Duty (Solid Green) Efficient Operating Range is 25% to 50% deflection of free length.Maximum deflection is 50%; Long Life deflection is 40%; Optimum Life deflection is 25%. Deflection beyond... | |
| Medium Duty (Solid Blue) Efficient Operating Range is 20% to 37% deflection of free length.Maximum deflection is 37%; Long Life deflection is 25%; Optimum Life deflection is 20%. Deflection beyond... | |
| Medium Duty (White with Blue Stripe) Efficient Operating Range is 25% to 50% deflection of free length.Maximum deflection is 50%; Long Life deflection is 40%; Optimum Life deflection is 25%. | |
| Medium Heavy Duty (White with Red Stripe) Efficient Operating Range is 20% to 37% deflection of free length.Maximum deflection is 37%; Long Life deflection is 25%; Optimum Life deflection is... | |
| Extra Heavy Duty (White with Green Stripe) Efficient Operating Range is 15% to 25% deflection of free length.Maximum deflection is 25%; Long Life deflection is 20%; Optimum Life deflection is... | |
| Heavy Duty (White with Yellow Stripe) Efficient Operating Range is 15% to 30% deflection of free length.Maximum deflection is 30%; Long Life deflection is 20%; Optimum Life deflection is 15%. |