Peterson Spring - Technical Products Center Compression Springs Customizable

Description
Compression springs are one of the most efficient energy storage devices available, helical compression springs are the most common spring configuration in the marketplace today. From automotive engines to major appliances, they are found in countless applications. Though, they are typically manufactured from round wire in a cylindrical shape, compression springs are extremely customizable. Square, ovate, rectangular and other non-round cross section wire can be fashioned to meet differing requirements. Additionally, the spring can be altered to conical, hourglass or barrel shape among other profiles. In this way, dynamic resonance conditions or height restrictions can be addressed. Variable pitch between the coils provides different spring rates throughout the operating range of the spring and aid in minimizing resonate surging and vibration. Because of the number of compression spring characteristics that can be tailored to specific circumstances, this type of spring represents a flexible design approach to force resistance and energy storage.
Description
Compression springs are one of the most efficient energy storage devices available, helical compression springs are the most common spring configuration in the marketplace today. From automotive engines to major appliances, they are found in countless applications. Though, they are typically manufactured from round wire in a cylindrical shape, compression springs are extremely customizable. Square, ovate, rectangular and other non-round cross section wire can be fashioned to meet differing requirements. Additionally, the spring can be altered to conical, hourglass or barrel shape among other profiles. In this way, dynamic resonance conditions or height restrictions can be addressed. Variable pitch between the coils provides different spring rates throughout the operating range of the spring and aid in minimizing resonate surging and vibration. Because of the number of compression spring characteristics that can be tailored to specific circumstances, this type of spring represents a flexible design approach to force resistance and energy storage.

Suppliers

Company
Product
Description
Supplier Links
Compression Springs Customizable
Compression springs are one of the most efficient energy storage devices available, helical compression springs are the most common spring configuration in the marketplace today. From automotive engines to major appliances, they are found in countless applications. Though, they are typically manufactured from round wire in a cylindrical shape, compression springs are extremely customizable. Square, ovate, rectangular and other non-round cross section wire can be fashioned to meet differing requirements. Additionally, the spring can be altered to conical, hourglass or barrel shape among other profiles. In this way, dynamic resonance conditions or height restrictions can be addressed. Variable pitch between the coils provides different spring rates throughout the operating range of the spring and aid in minimizing resonate surging and vibration. Because of the number of compression spring characteristics that can be tailored to specific circumstances, this type of spring represents a flexible design approach to force resistance and energy storage.

Compression springs are one of the most efficient energy storage devices available, helical compression springs are the most common spring configuration in the marketplace today. From automotive engines to major appliances, they are found in countless applications.

Though, they are typically manufactured from round wire in a cylindrical shape, compression springs are extremely customizable. Square, ovate, rectangular and other non-round cross section wire can be fashioned to meet differing requirements. Additionally, the spring can be altered to conical, hourglass or barrel shape among other profiles. In this way, dynamic resonance conditions or height restrictions can be addressed. Variable pitch between the coils provides different spring rates throughout the operating range of the spring and aid in minimizing resonate surging and vibration. Because of the number of compression spring characteristics that can be tailored to specific circumstances, this type of spring represents a flexible design approach to force resistance and energy storage.

Supplier's Site

Technical Specifications

  Peterson Spring - Technical Products Center
Product Category Compression Springs
Product Number Customizable
Product Name Compression Springs
End Configuration Ground ends
Unlock Full Specs
to access all available technical data

Similar Products

Compression Springs - 821273 - RS Components, Ltd.
Specs
Outer Diameter 0.1386 inch (3.52 mm)
Wire diameter 0.0126 inch (0.3200 mm)
Free length 1.15 inch (29.3 mm)
View Details
Wave Spring - C150-H9 - Smalley
Specs
Material Stainless Steel; High Carbon Steel
Coil Shape Straight
Spring Pitch Constant Pitch
View Details
Wave Springs - MWL-12 B - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 0.3543 inch (9 mm)
View Details
Single Turn Overlap Wave Spring Washer - LB-0075 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 0.7480 inch (19 mm)
View Details