Metal cable glands manufactured from nickel plated brass. The glands offer reliable bending and anti-kink protection along with strain relief.
Features and benefits. ⢠Reliable bending and anti-kink protection. ⢠IP65 rating. ⢠High strain relief. ⢠Robust. ⢠For cables with large outer diameters. ⢠High degree of protection
Thread Size = PG11
Material = Nickel Plated Brass
Maximum Cable Diameter = 8.9916mm
Minimum Cable Diameter = 7.493mm
IP Rating = IP65
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +80°C
Locknut Included = Yes
RS Components, Ltd. | |
---|---|
Product Category | Sealing Glands |
Product Number | 390606 |
Application | Cable & Wire |