Brass body. M20 thread. To BS6207 pt2. 10 glands per box
Thread Size = M20
Material = Brass
Maximum Cable Diameter = 6.6mm
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +450°C
Hazardous Area Certification = ATEX
Standards Met = Sira 02ATEX1305X
RS Components, Ltd. | |
---|---|
Product Category | Sealing Glands |
Product Number | 2910022 |
Application | Cable & Wire |