Glands for use with screened cable are designed to connect the screen of the cable to the enclosure screening system. This is achieved by the use of 2 tapered rings applying force onto an endless spring washer against the screen, to ensure a positive contact. Assembly is simple by exposing the screen, applying spring and washers then tightening the brass cable gland assembly. The gland bonds the screen to the housing.
Thread Size = M25
Material = Nickel Plated Brass
Maximum Cable Diameter = 9.5mm
Minimum Cable Diameter = 6mm
IP Rating = IP68
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +135°C
Standards Met = CE, EN 50262
Locknut Included = No
RS Components, Ltd. | |
---|---|
Product Category | Sealing Glands |
Product Number | 2647342 |
Application | Cable & Wire |