Cable glands for EMC protection providing 360° contact.
Thread Size = M25
Material = Nickel Plated Brass
Maximum Cable Diameter = 14.5mm
Minimum Cable Diameter = 10mm
IP Rating = IP68
Minimum Operating Temperature = -25°C
Maximum Operating Temperature = +120°C
RS Components, Ltd. | |
---|---|
Product Category | Sealing Glands |
Product Number | 564781 |
Application | Cable & Wire |