CABLE GLAND, METAL, 13MM-18MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Metal; Gland Colour:Metallic - Nickel Finish; IP / NEMA RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Sealing Glands |
Product Number | 49AC8487 |
Product Name | Cable Gland, Metal, 13Mm-18Mm, Ip68; Thread Size Imperial Multicomp Pro |
Application | Cable & Wire |