CABLE GLAND, NYLON, 6MM-12MM, GREY, PK10; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Sealing Glands |
Product Number | 49AC8445 |
Product Name | Cable Gland, Nylon, 6Mm-12Mm, Grey, Pk10; Thread Size Imperial Multicomp Pro |
Application | Cable & Wire |