High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key.
Fields of application:
Cable Gland 0.35" ~ 0.63" (9.0mm ~ 16.0mm) Polyamide PG21 Black
SKINTOP SL/ SLR is a durable, liquid tight, easy to assemble strain relief cable gland with PG threads that is universally suited for all types of machinery & equipment, including automation, motion control, process control and robotics.
LAPP | DigiKey | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Sealing Glands | Sealing Glands | Sealing Glands |
Product Number | S2221 | 2181-S2221-ND | 70123246 |
Product Name | SKINTOP® SLR: Non-Metallic Strain Relief - PG | Cable and Cord Grips | CONNECTOR, STRAIN RELIEF, LIQUID TIGHT,NON METALLIC, PG-21, BLACK, REDUCER BUSH |
Application | Cable & Wire | Cable & Wire | Cable & Wire |
Material | Polyamide / Nylon | Polyamide / Nylon | Polyamide |
Mounting Size | 1.11 inch (28.32 mm) |