Ensto USA Datasheets for Sealing Glands
Sealing glands are fittings that allow tubes, process pipes, cable or any single element assembly to be sealed in pressure / vacuum applications by use of a compression seal.
Sealing Glands: Learn more
| Product Name | Notes |
|---|---|
| Cable gland, metal : M12, Cø 3-6.5 mm, thread lenght 6 mm, incl. strain relief and O ring, brass | |
| Cable gland, metal : M16, Cø 4-8 mm, thread lenght 7 mm, incl. strain relief and O ring, brass | |
| Cable gland, metal : M20, Cø 6-12 mm, thread lenght 8 mm, incl. strain relief and O ring, brass | |
| Cable gland, metal : M25, Cø 10-14 mm, thread lenght 8 mm, incl. strain relief and O ring, brass | |
| Cable gland, metal : M32, Cø 13-18 mm, thread lenght 9 mm, incl. strain relief and O ring, brass | |
| Cable gland, metal : M40, Cø 18-25 mm, thread lenght 9 mm, incl. strain relief and O ring, brass | |
| Cable gland, metal : M50, Cø 22-32 mm, thread lenght 9 mm, incl. strain relief and O ring, brass | |
| Cable gland, metal : M63, Cø 34-44 mm, thread lenght 14 mm, incl. strain relief and O ring, brass | |
| Cable gland, plastic : Cable gland set: 3 x M16, 2 x M20, 2 x M25 | |
| Cable gland, plastic : Cable gland set: 4 x M20, 2 x M25, 1 x M32 | |
| Cable gland, plastic : M12, Cø 3-6.5 mm, thread lenght 8 mm, polyamide | |
| Cable gland, plastic : M16, Cø 5-10 mm, thread lenght 10 mm, polyamide | |
| Cable gland, plastic : M16, Cø 5-10 mm, thread lenght 15 mm, polyamide | |
| Cable gland, plastic : M20, Cø 10-14 mm, thread lenght 10 mm, polyamide | |
| Cable gland, plastic : M20, Cø 10-14 mm, thread lenght 15 mm, polyamide | |
| Cable gland, plastic : M25, Cø 13-18 mm, thread lenght 10 mm, polyamide | |
| Cable gland, plastic : M25, Cø 13-18 mm, thread lenght 15 mm, polyamide | |
| Cable gland, plastic : M32, Cø 18-25 mm, thread lenght 18 mm, polyamide | |
| Cable gland, plastic : M40, Cø 22-32 mm, thread lenght 18 mm, polyamide | |
| Cable gland, plastic : M50, Cø 30-38 mm, thread lenght 18 mm, polyamide | |
| Cable gland, plastic : Pg11, Cø 5-10 mm, thread lenght 8 mm, incl. strain relief, polyamide | |
| Cable gland, plastic : Pg13.5, Cø 6-12 mm, thread lenght 9 mm, incl. strain relief, polyamide | |
| Cable gland, plastic : Pg16, Cø 10-13 mm, thread lenght 10 mm, incl. strain relief, polyamide | |
| Cable gland, plastic : Pg21, Cø 13-18 mm, thread lenght 11 mm, incl. strain relief, polyamide | |
| Cable gland, plastic : Pg29, Cø 18-25 mm, thread lenght 11 mm, incl. strain relief, polyamide | |
| Cable gland, plastic : Pg36, Cø 22-31 mm, thread lenght 13 mm, incl. strain relief, polyamide | |
| Cable gland, plastic : Pg42, Cø 30-38 mm, thread lenght 13 mm, incl. strain relief, polyamide | |
| Cable gland, plastic : Pg48, Cø 34-44 mm, thread lenght 14 mm, incl. strain relief, polyamide | |
| Cable gland, plastic : Pg7, Cø 3-6 mm, thread lenght 8 mm, incl. strain relief, polyamide | |
| Cable gland, plastic : Pg9, Cø 4-8 mm, thread lenght 8 mm, incl. strain relief, polyamide |