Ensto USA Datasheets for Cable Glands

Cable glands are bulkhead modules that allow barrier penetration while providing sealing protection. They are commonly known as sealing glands or strain reliefs and have the ability to seal around one or multiple wires, cables or probes. They are available in plastic and metal configurations.
Cable Glands: Learn more

Product Name Notes
Cable gland, metal : M12, Cø 3-6.5 mm, thread lenght 6 mm, incl. strain relief and O ring, brass
Cable gland, metal : M16, Cø 4-8 mm, thread lenght 7 mm, incl. strain relief and O ring, brass
Cable gland, metal : M20, Cø 6-12 mm, thread lenght 8 mm, incl. strain relief and O ring, brass
Cable gland, metal : M25, Cø 10-14 mm, thread lenght 8 mm, incl. strain relief and O ring, brass
Cable gland, metal : M32, Cø 13-18 mm, thread lenght 9 mm, incl. strain relief and O ring, brass
Cable gland, metal : M40, Cø 18-25 mm, thread lenght 9 mm, incl. strain relief and O ring, brass
Cable gland, metal : M50, Cø 22-32 mm, thread lenght 9 mm, incl. strain relief and O ring, brass
Cable gland, metal : M63, Cø 34-44 mm, thread lenght 14 mm, incl. strain relief and O ring, brass
Cable gland, plastic : Cable gland set: 3 x M16, 2 x M20, 2 x M25
Cable gland, plastic : Cable gland set: 4 x M20, 2 x M25, 1 x M32
Cable gland, plastic : M12, Cø 3-6.5 mm, thread lenght 8 mm, polyamide
Cable gland, plastic : M16, Cø 5-10 mm, thread lenght 10 mm, polyamide
Cable gland, plastic : M16, Cø 5-10 mm, thread lenght 15 mm, polyamide
Cable gland, plastic : M20, Cø 10-14 mm, thread lenght 10 mm, polyamide
Cable gland, plastic : M20, Cø 10-14 mm, thread lenght 15 mm, polyamide
Cable gland, plastic : M25, Cø 13-18 mm, thread lenght 10 mm, polyamide
Cable gland, plastic : M25, Cø 13-18 mm, thread lenght 15 mm, polyamide
Cable gland, plastic : M32, Cø 18-25 mm, thread lenght 18 mm, polyamide
Cable gland, plastic : M40, Cø 22-32 mm, thread lenght 18 mm, polyamide
Cable gland, plastic : M50, Cø 30-38 mm, thread lenght 18 mm, polyamide
Cable gland, plastic : Pg11, Cø 5-10 mm, thread lenght 8 mm, incl. strain relief, polyamide
Cable gland, plastic : Pg13.5, Cø 6-12 mm, thread lenght 9 mm, incl. strain relief, polyamide
Cable gland, plastic : Pg16, Cø 10-13 mm, thread lenght 10 mm, incl. strain relief, polyamide
Cable gland, plastic : Pg21, Cø 13-18 mm, thread lenght 11 mm, incl. strain relief, polyamide
Cable gland, plastic : Pg29, Cø 18-25 mm, thread lenght 11 mm, incl. strain relief, polyamide
Cable gland, plastic : Pg36, Cø 22-31 mm, thread lenght 13 mm, incl. strain relief, polyamide
Cable gland, plastic : Pg42, Cø 30-38 mm, thread lenght 13 mm, incl. strain relief, polyamide
Cable gland, plastic : Pg48, Cø 34-44 mm, thread lenght 14 mm, incl. strain relief, polyamide
Cable gland, plastic : Pg7, Cø 3-6 mm, thread lenght 8 mm, incl. strain relief, polyamide
Cable gland, plastic : Pg9, Cø 4-8 mm, thread lenght 8 mm, incl. strain relief, polyamide