Ensto USA Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Product Name Notes
Ensto Clampo Compact terminal blocks are ideal for use in applications with limited space available. Due to their compact design, compact terminal blocks can be installed quickly, either directly onto...
Ensto Clampo Pro 1000 V is a universal terminal series for Al/Cu conductors. These terminals are suitable for 1000 V AC/DC.
Ensto Clampo Pro is a comprehensive universal terminal series for Al/Cu conductors of 2.5 – 240 mm².
Terminal block Ensto Clampo Pro : Grey, 3-pole, Al/Cu 16-95 mm²
Terminal block Ensto Clampo Pro : Grey, 3-pole, Al/Cu 35-150 mm²
Terminal block with flat base. Mounting hole Ø 2.8 mm. Terminal screw M 2.6. Terminal block can be ordered precut to desired number of poles On request individual pole positions...
Terminal block with flat base. Mounting hole Ø 2.8 mm. Terminal screw M 2.6. Terminal block can be ordered precut to desired number of poles.On request individual pole positions can...
Terminal block with flat base. Mounting hole Ø 3.5 mm. Terminal screw M 3. Terminal block can be ordered precut to desired number of poles.On request individual pole positions can...
Terminal block with flat base. Mounting hole Ø 4.2 mm. Terminal screw M 3.5. Terminal block can be ordered precut to desired number of poles.On request individual pole positions can...
Terminal block with foot. Mounting hole Ø 3,5 mm. Terminal screw M 3. Terminal block can be ordered precut to desired number of poles.On request individual pole positions can be...
Terminal block with standoff feet. Mounting hole Ø 2.8 mm. Terminal screw M 2.6. Terminal block can be ordered precut to desired number of poles.On request individual pole positions can...
Terminal block with standoff feet. Mounting hole Ø 2.8 mm. Terminal screw M 2.8. Terminal block can be ordered precut to desired number of poles.On request individual pole positions can...
Terminal block with standoff feet. Mounting hole Ø 3.5 mm. Terminal screw M 3. Terminal block can be ordered precut to desired number of poles.On request individual pole positions can...
Terminal block with standoff feet. Mounting hole Ø 4,0 mm. Terminal screw M 5,0. Terminal block can be ordered precut to desired number of poles.On request individual pole positions can...
Terminal block with standoff feet. Mounting hole Ø 4.0 mm. Terminal screw M 5. Terminal block can be ordered precut to desired number of poles.On request individual pole positions can...
Terminal block with standoff feet. Mounting hole Ø 4.2 mm. Terminal screw M 3.5. Terminal block can be ordered precut to desired number of poles.On request individual pole positions can...