Columbia Chemical Corporation Datasheets for Corrosion and Rust Preventive Coatings

Corrosion and rust preventive coatings cover the surface of a part and protect the underlying surface from rusting, oxidation, tarnishing, or other types of corrosion.
Corrosion and Rust Preventive Coatings: Learn more

Product Name Notes
COLCAD® 100 is a brightener for cyanide cadmium plating for producing brilliant, ductile metal deposits over a wide current density range, and is suitable for both rack and barrel plating.
COLDIP® Satin Zinc 900 is a unique all "trivalent" chromate conversion coating for electroplated zinc that provides a uniform satin zinc finish, similar in appearance to satin nickel and satin...
COLDIP® TRI-V 120 is a high corrosion resistant "Trivalent Blue-Bright" chromate conversion coating for electroplated zinc, providing over 120 hours of neutral salt spray to white corrosion. It is approved...
COLDIP® TRI-V 121 is a high performance "Trivalent Blue-Bright" chromate conversion coating for electroplated zinc, providing over 175 hours of neutral salt spray to white corrosion. It is approved by...
COLGLEAM® Sn is a process for bright acid tin plating. Baths are maintained with only one brightener additive, eliminating the need to juggle and balance brighteners. The COLGLEAM Sn process...
COLLOY® NI-Z-POSIT is a process for plating a zinc/nickel alloy from an alkaline cyanide-free zinc plating solution. The resulting alloy deposit which contains 10% to 15% nickel, is evenly distributed...
COLPHOS® Zn 35 is a liquid, immersion zinc phosphate used to produce fine grain crystalline heavyweight coatings (1000 - 5000 mg/ft2) on steel surfaces while generating minimal sludge. It meets...
COLSID® AP is a process for acid chloride zinc plating specially designed for mixed NH4Cl/KCl baths. COLSID AP contains a special ductilizer compound which insures extremely ductile, bright deposits. It...
COLZINC® ACF-II is a process for alkaline cyanide-free zinc plating that produces brilliantly bright, and extremely ductile deposits. Its excellent low current density covering and throwing power make it especially...
EXCEL® 800 is cutting edge technology for producing acid chloride-like zinc deposit brightness from an alkaline cyanide-free zinc plating solution. Deposits are extremely ductile even at thickness over 25 microns...
EXTREME® 110 is an economical process for plating brilliant, level, ductile zinc deposits in acid chloride zinc plating electrolytes using potassium chloride and boric acid (ammonia-free). EXTREME 110 additives promote...
EXTREME® 210 is an economical process for acid chloride zinc plating specially designed for mixed NH4Cl/KCl baths. EXTREME 210 contains a special ductilizer compound which insures extremely ductile, bright deposits.
EXTREME® 310 is an economical process for acid chloride zinc plating specially designed for full ammonium chloride (boric acid free) baths. EXTREME 310 contains a special ductilizer compound which insures...
Lac-Chro-SEAL® is a non-hazardous lacquer coating for enhanced corrosion resistance on electroplated deposits and base metals. It air dries quickly to a very thin, clear & glossy finish which prevents...
MARQUEE® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component...
SpectraMATE® 25 is a high performance, thick-film trivalent conversion coating which passivates and protects electroplated zinc over steel parts. It produces a slightly iridescent, multicolor finish (hues of yellow, green,...
TRIVECTA® Black 300 is a black trivalent chromate for zinc plated parts. It produces a thick film (>400nm), uniform gloss-black, scratch-resistant finish, and works well over all types of zinc...
Zinc-Chro-PELLANT® is a revolutionary, high performance sealer for chromated zinc electroplate, which forms a thin-uniform, hydrophobic film. The thin film barrier provides tremendous corrosion protection and causes humidity and salt...
Zinc-Chro-SHIELD® is a unique sealer for chromated zinc deposits which dramatically increases corrosion protection at very little additional cost. And since it's added to the final stagnant rinse at low...