Columbia Chemical Corporation Datasheets for Sealers and Seal Coatings
Sealers and seal coatings are used to seal surfaces or to form a barrier on a surface. They differ from sealants, which are used to seal joints or gaps between surfaces.
Sealers and Seal Coatings: Learn more
| Product Name | Notes |
|---|---|
| Lac-Chro-SEAL® is a non-hazardous lacquer coating for enhanced corrosion resistance on electroplated deposits and base metals. It air dries quickly to a very thin, clear & glossy finish which prevents... | |
| Zinc-Chro-PELLANT® is a revolutionary, high performance sealer for chromated zinc electroplate, which forms a thin-uniform, hydrophobic film. The thin film barrier provides tremendous corrosion protection and causes humidity and salt... | |
| Zinc-Chro-SHIELD® is a unique sealer for chromated zinc deposits which dramatically increases corrosion protection at very little additional cost. And since it's added to the final stagnant rinse at low... |