Columbia Chemical Corporation Datasheets for Plating Chemicals and Anodizing Chemicals

Plating chemical and anodizing chemicals include metal salts, formula additives, and other consumables for the electrodeposition, electroless plating, electroplating and anodized layer formation.
Plating Chemicals and Anodizing Chemicals: Learn more

Product Name Notes
COLCAD® 100 is a brightener for cyanide cadmium plating for producing brilliant, ductile metal deposits over a wide current density range, and is suitable for both rack and barrel plating.
COLCLEAN® ELECTRO 400 is a heavy duty alkaline electro cleaner (granular compound) recommended for use where good emulsification and detergency are required for cleaning ferrous metal surfaces prior to electroplating.
COLCLEAN® ELECTRO 410 is a heavy duty alkaline electro cleaner (granular compound) recommended for use where good emulsification and detergency are required for cleaning ferrous metal surfaces prior to electroplating.
COLCLEAN® ELECTRO 420 is a heavy duty alkaline electro cleaner (granular compound) recommended for use where good emulsification and detergency are required for cleaning ferrous metal surfaces prior to electroplating.
COLCLEAN® SOAK 200 is a granular, heavy duty compound formulated for the removal of metal working soils from ferrous metal surfaces in hot alkaline soak cleaning operations prior to electroplating.
COLCLEAN® SOAK 250 is a granular, heavy duty compound formulated for the removal of metal working soils from ferrous metal surfaces in hot alkaline soak cleaning operations prior to electroplating.
COLDIP® Satin Zinc 900 is a unique all "trivalent" chromate conversion coating for electroplated zinc that provides a uniform satin zinc finish, similar in appearance to satin nickel and satin...
COLDIP® TRI-V 120 is a high corrosion resistant "Trivalent Blue-Bright" chromate conversion coating for electroplated zinc, providing over 120 hours of neutral salt spray to white corrosion. It is approved...
COLDIP® TRI-V 121 is a high performance "Trivalent Blue-Bright" chromate conversion coating for electroplated zinc, providing over 175 hours of neutral salt spray to white corrosion. It is approved by...
COLGLEAM® Sn is a process for bright acid tin plating. Baths are maintained with only one brightener additive, eliminating the need to juggle and balance brighteners. The COLGLEAM Sn process...
COLLOY® NI-Z-POSIT is a process for plating a zinc/nickel alloy from an alkaline cyanide-free zinc plating solution. The resulting alloy deposit which contains 10% to 15% nickel, is evenly distributed...
COLPHOS® Zn 35 is a liquid, immersion zinc phosphate used to produce fine grain crystalline heavyweight coatings (1000 - 5000 mg/ft2) on steel surfaces while generating minimal sludge. It meets...
COLSID® AP is a process for acid chloride zinc plating specially designed for mixed NH4Cl/KCl baths. COLSID AP contains a special ductilizer compound which insures extremely ductile, bright deposits. It...
COLUMBIA PICKLE PAL™ is a specially formulated inhibitor for HCL and H2SO4 pickling tanks in zinc electroplating lines. It improves plating quality by eliminating smut formation on hardened parts and...
COLZINC® ACF-II is a process for alkaline cyanide-free zinc plating that produces brilliantly bright, and extremely ductile deposits. Its excellent low current density covering and throwing power make it especially...
EXCEL® 800 is cutting edge technology for producing acid chloride-like zinc deposit brightness from an alkaline cyanide-free zinc plating solution. Deposits are extremely ductile even at thickness over 25 microns...
EXTREME® 110 is an economical process for plating brilliant, level, ductile zinc deposits in acid chloride zinc plating electrolytes using potassium chloride and boric acid (ammonia-free). EXTREME 110 additives promote...
EXTREME® 210 is an economical process for acid chloride zinc plating specially designed for mixed NH4Cl/KCl baths. EXTREME 210 contains a special ductilizer compound which insures extremely ductile, bright deposits.
EXTREME® 310 is an economical process for acid chloride zinc plating specially designed for full ammonium chloride (boric acid free) baths. EXTREME 310 contains a special ductilizer compound which insures...
Lac-Chro-SEAL® is a non-hazardous lacquer coating for enhanced corrosion resistance on electroplated deposits and base metals. It air dries quickly to a very thin, clear & glossy finish which prevents...
MARQUEE® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component...
SpectraMATE® 25 is a high performance, thick-film trivalent conversion coating which passivates and protects electroplated zinc over steel parts. It produces a slightly iridescent, multicolor finish (hues of yellow, green,...
TRIVECTA® Black 300 is a black trivalent chromate for zinc plated parts. It produces a thick film (>400nm), uniform gloss-black, scratch-resistant finish, and works well over all types of zinc...
Zinc-Chro-PELLANT® is a revolutionary, high performance sealer for chromated zinc electroplate, which forms a thin-uniform, hydrophobic film. The thin film barrier provides tremendous corrosion protection and causes humidity and salt...
Zinc-Chro-SHIELD® is a unique sealer for chromated zinc deposits which dramatically increases corrosion protection at very little additional cost. And since it's added to the final stagnant rinse at low...