Airbus Group Datasheets for Unmanned Aerial Vehicles (UAV)
Unmanned aerial vehicles (UAVs), commonly referred to as drones, are aircraft that are operated remotely or autonomously, without a human pilot on board.
Unmanned Aerial Vehicles (UAV): Learn more
| Product Name | Notes |
|---|---|
| Copter 4 is a long endurance mini UAS with two independent petrol engines which makes it more reliable. Only two operators are required to deploy this vertical take off and... | |
| Copter City is a long endurance mini UAS/UAV. Its two independent electrical engines make it more reliable. This is an unmanned aircraft that requires a very small take off and... | |
| Designed as a demonstrator for test missions such as fast reconnaissance, surveillance, targeting and battle damage assessment, Barracuda® is a multi-sensor system. Based on leading-edge technologies, Barracuda® allows Cassidian to... | |
| DVF 2000 is a short-range mini UAS/UAV with a low noise electric motor. It is an unmanned aircraft especially suited for maritime and land surveillance. Two operators can deploy this... | |
| Harfang is a Medium Altitude Long Endurance UAS for joint armed forces. It can fulfil a wide range of missions, from surveillance to sensitive peacekeeping. Harfang provides real-time information at... | |
| Tactical Unmanned Aerial System, ATLANTE ensures intelligence, surveillance and reconnaissance missions by day and night for ground forces deployed in theatre. ATLANTE offers several operational capabilities through its basic concept... | |
| TANAN is a tactical UAS with a powerful diesel engine. It is a vertical take off and landing (VTOL) unmanned aircraft especially suited for maritime surveillance. Two operators can deploy... | |
| The Euro Hawk® UAS is a co-operation between Northrop Grumman and Cassidian. This High Altitude Long Endurance (HALE) system is fitted with the latest SIGINT equipment which provides stand-off wide-area... | |
| The KZO is a tactical UAS with a powerful 2-stroke gasoline engine. It is an unmanned aircraft especially suited for high speed reconnaissance missions. The gathered information is immediately available... | |
| The result of a risk-reduction study undertaken to analyse and elaborate requirements for the German, Spanish and French armed forces, European UAS is a long-endurance aerial drone system designed for... | |
| TR-50 SCOUT is a light tactical UAS/UAV with a powerful combustion engine. It is a long endurance unmanned aircraft especially suited for land surveillance. It is compact and affordable, yet... | |
| Tracker is a short-range mini UAS/UAV with two low noise electric engines. Carried as a backpack, it can be operated by a two-man team. This fully automatic unmanned aircraft can... |