Airbus Group Unmanned Aircraft System (UAS) TANAN

Description
TANAN is a tactical UAS with a powerful diesel engine. It is a vertical take off and landing (VTOL) unmanned aircraft especially suited for maritime surveillance. Two operators can deploy this unmanned aircraft system, also in unprepared areas and at sea. Large operational area TANAN can operate at a range of 180 km with a 50 kg payload for more than 8 hours at a time. Specs Wingspan: 5.00m Length: 4.30m Height: 1.20m Max altitude (ASL) : 4000 m Operational height (AGL): max 3000 m Max speed: 150km/h Use TANAN for: Maritime surveillance Search and rescue Reconnaissance, surveillance and target acquisition Convoy and VIP protection Harbours and offshore platforms surveillance Providing image and communications intelligence Monitoring critical infrastructure and major events Choose your sensor The TANAN unmanned aircraft can be fitted with several types of sensors. For example: A combined high definition electro-optical/infr ared day and night imaging sensor Maritime radar for maritime operations and missions on the coast AIS for vessel identification Electronic intelligence sensors or communication intelligence sensors. All sensors can be fitted in several modular configurations. Choose the already integrated payload from Cassidian. Or make your own choice and let us integrate it. Or choose two payloads TANAN can carry two payloads, for example a camera and a small radar. This gives more options. Day and night surveillance The electro-optical/infr ared (EO/IR) combi turret ensures stability for high definition images. It can both scan for and track targets. Detect with maritime radar TANAN can be fitted with a maritime radar for search, detection and tracking purposes. This radar can detect a 1 m2 target beyond 15 NM in sea state 3. Identify vessels The AIS sensor in TANAN can detect names of up to 20 characters long size of vessel track and location of vessel for vessels of class A and B. Why choose TANAN? Easy to operate: does not need a prepared area for take off and landing. Saves money on maintenance: highest mean time between overhaul in its class. Convenient for operations on ships: runs on the same diesel fuel. Safer: runs on diesel fuel so there's no need to store highly flammable fuel on board. Eye in the sky: Gets images and video, in daylight or at night. Practically in real time, thanks to the high-speed data link between the TANAN and the ground station.
Description
TANAN is a tactical UAS with a powerful diesel engine. It is a vertical take off and landing (VTOL) unmanned aircraft especially suited for maritime surveillance. Two operators can deploy this unmanned aircraft system, also in unprepared areas and at sea. Large operational area TANAN can operate at a range of 180 km with a 50 kg payload for more than 8 hours at a time. Specs Wingspan: 5.00m Length: 4.30m Height: 1.20m Max altitude (ASL) : 4000 m Operational height (AGL): max 3000 m Max speed: 150km/h Use TANAN for: Maritime surveillance Search and rescue Reconnaissance, surveillance and target acquisition Convoy and VIP protection Harbours and offshore platforms surveillance Providing image and communications intelligence Monitoring critical infrastructure and major events Choose your sensor The TANAN unmanned aircraft can be fitted with several types of sensors. For example: A combined high definition electro-optical/infr ared day and night imaging sensor Maritime radar for maritime operations and missions on the coast AIS for vessel identification Electronic intelligence sensors or communication intelligence sensors. All sensors can be fitted in several modular configurations. Choose the already integrated payload from Cassidian. Or make your own choice and let us integrate it. Or choose two payloads TANAN can carry two payloads, for example a camera and a small radar. This gives more options. Day and night surveillance The electro-optical/infr ared (EO/IR) combi turret ensures stability for high definition images. It can both scan for and track targets. Detect with maritime radar TANAN can be fitted with a maritime radar for search, detection and tracking purposes. This radar can detect a 1 m2 target beyond 15 NM in sea state 3. Identify vessels The AIS sensor in TANAN can detect names of up to 20 characters long size of vessel track and location of vessel for vessels of class A and B. Why choose TANAN? Easy to operate: does not need a prepared area for take off and landing. Saves money on maintenance: highest mean time between overhaul in its class. Convenient for operations on ships: runs on the same diesel fuel. Safer: runs on diesel fuel so there's no need to store highly flammable fuel on board. Eye in the sky: Gets images and video, in daylight or at night. Practically in real time, thanks to the high-speed data link between the TANAN and the ground station.

Suppliers

Company
Product
Description
Supplier Links
Unmanned Aircraft System (UAS) - TANAN - Airbus Group
Leiden, CS, Netherlands
Unmanned Aircraft System (UAS)
TANAN
Unmanned Aircraft System (UAS) TANAN
TANAN is a tactical UAS with a powerful diesel engine. It is a vertical take off and landing (VTOL) unmanned aircraft especially suited for maritime surveillance. Two operators can deploy this unmanned aircraft system, also in unprepared areas and at sea. Large operational area TANAN can operate at a range of 180 km with a 50 kg payload for more than 8 hours at a time. Specs Wingspan: 5.00m Length: 4.30m Height: 1.20m Max altitude (ASL) : 4000 m Operational height (AGL): max 3000 m Max speed: 150km/h Use TANAN for: Maritime surveillance Search and rescue Reconnaissance, surveillance and target acquisition Convoy and VIP protection Harbours and offshore platforms surveillance Providing image and communications intelligence Monitoring critical infrastructure and major events Choose your sensor The TANAN unmanned aircraft can be fitted with several types of sensors. For example: A combined high definition electro-optical/infr ared day and night imaging sensor Maritime radar for maritime operations and missions on the coast AIS for vessel identification Electronic intelligence sensors or communication intelligence sensors. All sensors can be fitted in several modular configurations. Choose the already integrated payload from Cassidian. Or make your own choice and let us integrate it. Or choose two payloads TANAN can carry two payloads, for example a camera and a small radar. This gives more options. Day and night surveillance The electro-optical/infr ared (EO/IR) combi turret ensures stability for high definition images. It can both scan for and track targets. Detect with maritime radar TANAN can be fitted with a maritime radar for search, detection and tracking purposes. This radar can detect a 1 m2 target beyond 15 NM in sea state 3. Identify vessels The AIS sensor in TANAN can detect names of up to 20 characters long size of vessel track and location of vessel for vessels of class A and B. Why choose TANAN? Easy to operate: does not need a prepared area for take off and landing. Saves money on maintenance: highest mean time between overhaul in its class. Convenient for operations on ships: runs on the same diesel fuel. Safer: runs on diesel fuel so there's no need to store highly flammable fuel on board. Eye in the sky: Gets images and video, in daylight or at night. Practically in real time, thanks to the high-speed data link between the TANAN and the ground station.

TANAN is a tactical UAS with a powerful diesel engine. It is a vertical take off and landing (VTOL) unmanned aircraft especially suited for maritime surveillance.

Two operators can deploy this unmanned aircraft system, also in unprepared areas and at sea.

Large operational area

TANAN can operate at a range of 180 km with a 50 kg payload for more than 8 hours at a time.

Specs

  • Wingspan: 5.00m
  • Length: 4.30m
  • Height: 1.20m
  • Max altitude (ASL) : 4000 m
  • Operational height (AGL): max 3000 m
  • Max speed: 150km/h

Use TANAN for:

  • Maritime surveillance
  • Search and rescue
  • Reconnaissance, surveillance and target
    acquisition
  • Convoy and VIP protection
  • Harbours and offshore platforms surveillance
  • Providing image and communications intelligence
  • Monitoring critical infrastructure and major events

Choose your sensor

The TANAN unmanned aircraft can be fitted with several types of sensors. For example:

  • A combined high definition electro-optical/infrared day and night imaging sensor
  • Maritime radar for maritime operations and missions on the coast
  • AIS for vessel identification
  • Electronic intelligence sensors or communication intelligence sensors.

All sensors can be fitted in several modular configurations. Choose the already integrated payload from Cassidian. Or make your own choice and let us integrate it.

Or choose two payloads

TANAN can carry two payloads, for example a camera and a small radar. This gives more options.

Day and night surveillance

The electro-optical/infrared (EO/IR) combi turret ensures stability for high definition images. It can both scan for and track targets.

Detect with maritime radar

TANAN can be fitted with a maritime radar for search, detection and tracking purposes. This radar can detect a 1 m2 target beyond 15 NM in sea state 3.

Identify vessels

The AIS sensor in TANAN can detect

  • names of up to 20 characters long
  • size of vessel
  • track and location of vessel

for vessels of class A and B.

Why choose TANAN?

  • Easy to operate: does not need a prepared area for take off and landing.
  • Saves money on maintenance: highest mean time between overhaul in its class.
  • Convenient for operations on ships: runs on the same diesel fuel.
  • Safer: runs on diesel fuel so there's no need to store highly flammable fuel on board.
  • Eye in the sky: Gets images and video, in daylight or at night. Practically in real time, thanks to the high-speed data link between the TANAN and the ground station.
Supplier's Site

Technical Specifications

  Airbus Group
Product Category Unmanned Aerial Vehicles (UAV)
Product Number TANAN
Product Name Unmanned Aircraft System (UAS)
Unlock Full Specs
to access all available technical data

Similar Products