Airbus Group Unmanned Aircraft System (UAS) Tracker

Description
Tracker is a short-range mini UAS/UAV with two low noise electric engines. Carried as a backpack, it can be operated by a two-man team. This fully automatic unmanned aircraft can be deployed in all weather conditions, flat terrain, mountainous areas or urban environments. Specs Wingspan: 3.60m Length: 1.6m Max altitude (MSL) : 3000 m Operational height (AGL): max 600 m Max speed: 100km/h Operational area Tracker can operate at a range of 10 km for more than 90 minutes at a time. Use Tracker for: Over-the-hill reconnaissance, surveillance and target acquisition Peacekeeping Convoy and VIP protection Why choose Tracker? Easy to control: simplifies operation with advanced man-machine interface (MMI), flight guidance, navigation and digital 3D-2D cartography. Quiet: runs on two low noise electric engines. Saves money on operating costs: very robust and easy to maintain. Easy to transport in two carry-cases. Undetected: difficult to detect because of its very low thermal, optical and acoustic signature. Eye in the sky: Gets images and video. Quick deployment: launch by hand - no catapult required.
Description
Tracker is a short-range mini UAS/UAV with two low noise electric engines. Carried as a backpack, it can be operated by a two-man team. This fully automatic unmanned aircraft can be deployed in all weather conditions, flat terrain, mountainous areas or urban environments. Specs Wingspan: 3.60m Length: 1.6m Max altitude (MSL) : 3000 m Operational height (AGL): max 600 m Max speed: 100km/h Operational area Tracker can operate at a range of 10 km for more than 90 minutes at a time. Use Tracker for: Over-the-hill reconnaissance, surveillance and target acquisition Peacekeeping Convoy and VIP protection Why choose Tracker? Easy to control: simplifies operation with advanced man-machine interface (MMI), flight guidance, navigation and digital 3D-2D cartography. Quiet: runs on two low noise electric engines. Saves money on operating costs: very robust and easy to maintain. Easy to transport in two carry-cases. Undetected: difficult to detect because of its very low thermal, optical and acoustic signature. Eye in the sky: Gets images and video. Quick deployment: launch by hand - no catapult required.

Suppliers

Company
Product
Description
Supplier Links
Unmanned Aircraft System (UAS) - Tracker - Airbus Group
Leiden, CS, Netherlands
Unmanned Aircraft System (UAS)
Tracker
Unmanned Aircraft System (UAS) Tracker
Tracker is a short-range mini UAS/UAV with two low noise electric engines. Carried as a backpack, it can be operated by a two-man team. This fully automatic unmanned aircraft can be deployed in all weather conditions, flat terrain, mountainous areas or urban environments. Specs Wingspan: 3.60m Length: 1.6m Max altitude (MSL) : 3000 m Operational height (AGL): max 600 m Max speed: 100km/h Operational area Tracker can operate at a range of 10 km for more than 90 minutes at a time. Use Tracker for: Over-the-hill reconnaissance, surveillance and target acquisition Peacekeeping Convoy and VIP protection Why choose Tracker? Easy to control: simplifies operation with advanced man-machine interface (MMI), flight guidance, navigation and digital 3D-2D cartography. Quiet: runs on two low noise electric engines. Saves money on operating costs: very robust and easy to maintain. Easy to transport in two carry-cases. Undetected: difficult to detect because of its very low thermal, optical and acoustic signature. Eye in the sky: Gets images and video. Quick deployment: launch by hand - no catapult required.

Tracker is a short-range mini UAS/UAV with two low noise electric engines. Carried as a backpack, it can be operated by a two-man team.
This fully automatic unmanned aircraft can be deployed in all weather conditions, flat terrain, mountainous areas or urban environments. Specs

  • Wingspan: 3.60m Length: 1.6m
  • Max altitude (MSL) : 3000 m
  • Operational height (AGL): max 600 m
  • Max speed: 100km/h

Operational area

Tracker can operate at a range of 10 km for more than 90 minutes at a time.

Use Tracker for:

  • Over-the-hill reconnaissance, surveillance and target acquisition
  • Peacekeeping
  • Convoy and VIP protection

Why choose Tracker?

  • Easy to control: simplifies operation with advanced man-machine interface (MMI), flight guidance, navigation and digital 3D-2D cartography.
  • Quiet: runs on two low noise electric engines.
  • Saves money on operating costs: very robust and easy to maintain.
  • Easy to transport in two carry-cases.
  • Undetected: difficult to detect because of its very low thermal, optical and acoustic signature.
  • Eye in the sky: Gets images and video.
  • Quick deployment: launch by hand - no catapult required.
Supplier's Site

Technical Specifications

  Airbus Group
Product Category Unmanned Aerial Vehicles (UAV)
Product Number Tracker
Product Name Unmanned Aircraft System (UAS)
Unlock Full Specs
to access all available technical data

Similar Products