POSITAL B.V. Datasheets for Rotary Encoders
Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more
Page:
1
500
700
750
800
850
900
950
1000
1010
1020
1030
1040
1050
1053
1054
1055
1056
1057
1058
1059
1060
1061
1062
1063
1064
1065
1070
1080
1090
1100
1110
1120
1130
| Product Name | Notes |
|---|---|
| POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Blind Hollow, ø 36 mm / ø 42 mm, ø 10 mm (0.39") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Blind Hollow, ø 36 mm / ø 42 mm, ø 12 mm (0.47") shaft and IP68 / IP69K protection class. | |
| POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Blind Hollow, ø 36 mm / ø 42 mm, ø 8 mm (0.31") shaft and IP54 protection class. | |
| POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Blind Hollow, ø 36 mm / ø 42 mm, ø 8 mm (0.31") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Blind Hollow, ø 36 mm / ø 42 mm, ø 9.52 mm (3/8") shaft and IP68 / IP69K protection class. | |
| POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Blind Hollow, ø 58 mm (H), ø 12.7 mm (1/2") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Blind Hollow, ø 58 mm (H), ø 12.7 mm (1/2") shaft and IP67 protection class. | |
| POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Blind Hollow, ø 58 mm (H), ø 15.9 mm (5/8") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Blind Hollow, ø 58 mm (H), ø 15.9 mm (5/8") shaft and IP67 protection class. | |
| POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Blind Hollow, ø 58 mm (H), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Blind Hollow, ø 58 mm (H), ø 9.52 mm (3/8") shaft and IP67 protection class. | |
| POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, ø 58 mm (L), ø 10 mm (0.39") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, ø 58 mm (L), ø 10 mm (0.39") shaft and IP67 protection class. | |
| POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, ø 58 mm (L), ø 12 mm (0.47") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, ø 58 mm (L), ø 12 mm (0.47") shaft and IP67 protection class. | |
| POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, ø 58 mm (L), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, ø 58 mm (L), ø 6 mm (0.24") shaft and IP67 protection class. | |
| POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, ø 58 mm (M), ø 10 mm (0.39") shaft and IP54 protection class. | |
| POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, ø 58 mm (M), ø 10 mm (0.39") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, ø 58 mm (M), ø 12 mm (0.47") shaft and IP54 protection class. | |
| POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, ø 58 mm (M), ø 12 mm (0.47") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, ø 58 mm (M), ø 6 mm (0.24") shaft and IP54 protection class. | |
| POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, ø 58 mm (M), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Synchro, ø 36 mm, ø 10 mm (0.39") shaft and IP54 protection class. | |
| POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Synchro, ø 36 mm, ø 10 mm (0.39") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Synchro, ø 36 mm, ø 6 mm (0.24") shaft and IP54 protection class. | |
| POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Synchro, ø 36 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Synchro, ø 58 mm (N), ø 12 mm (0.47") shaft and IP54 protection class. | |
| POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Synchro, ø 58 mm (N), ø 12 mm (0.47") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Synchro, ø 58 mm (N), ø 6 mm (0.24") shaft and IP54 protection class. | |
| POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Synchro, ø 58 mm (N), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. |
| << Prev | Next >> |