Lowell Corporation Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| Lowell Corporation Model 701 Ratchet Clutch. Economical model for or indexing, backstopping or locking applications up to 85 lb-ft torque and/or 250 rpm overrunning speed. | |
| Lowell Corporation Model 702 Ratchet Clutch. Economical model for or indexing, backstopping or locking applications up to 175 lb-ft torque and/or 100 rpm overrunning speed. | |
| Lowell Corporation Model 71 Ratchet Clutch. For indexing, backstopping or locking applications up to 200 lb-ft torque and/or 250 rpm overrunning speed. Made in USA. | |
| Lowell Corporation Model 72 Ratchet Clutch. For indexing, backstopping or locking applications up to 300 lb-ft torque and/or 100 rpm overrunning speed. Made in USA. | |
| Lowell Corporation Model 73 Ratchet Clutch. For indexing, backstopping or locking applications up to 500 lb-ft torque and/or 100 rpm overrunning speed. Made in USA. | |
| Lowell Corporation Model 74 Ratchet Clutch. For indexing, backstopping or locking applications up to 800 lb-ft torque and/or 75 rpm overrunning speed. Made in USA. | |
| Lowell Corporation Model 75 Ratchet Clutch. For indexing, backstopping or locking applications up to 1500 lb-ft torque and/or 60 rpm overrunning speed. Made in USA. | |
| Lowell Corporation Model 76 Ratchet Clutch. For indexing, backstopping or locking applications up to 2500 lb-ft torque and/or 50 rpm overrunning speed. Made in USA. | |
| Lowell Corporation Model 77 Ratchet Clutch. For indexing, backstopping or locking applications up to 4100 lb-ft torque and/or 50 rpm overrunning speed. Made in USA. | |
| Lowell Corporation Model 78 Ratchet Clutch. For indexing, backstopping or locking applications up to 6260 lb-ft torque and/or 30 rpm overrunning speed. Made in USA. |