Lowell Corporation Datasheets for Wrenches
Wrenches, also known as spanners, are hand-held tools designed to provide a mechanical advantage in applying torque for turning bolts, nuts, and other wrench-friendly objects.
Wrenches: Learn more
| Product Name | Notes |
|---|---|
| Carry one wrench instead of four! 1-1/8″ square opening for 3/4″ hardware, 1″ square opening for 5/8″ hardware, 13/16″ square opening for 1/2″ hardware and 3/4″ square opening for 1/2″ | |
| Model 152F Heavy Duty Hydrant Wrench Lowell Corporation’s Ratcheting Hydrant Wrenches for opening and operating fire hydrants. For US-style water hydrants Opens, closes any hydrant in only a 22-1/2 degree... | |
| One wrench does the work of many! Five socket sizes in one wrench – Square = 3/4″(oversize), 1″ & 1-1/8″ – Hex = 9/16″ & 3/4″ – (3/4″ Hex also... | |
| For additional force turning valve wheels, our rugged valve wheel wrench allow the operator to free stiff valves more easily. The wrenches are available in aluminum and iron in 8,... | |
| Lowell Corporation SureTork Wrench. Unique bolt-thru head allows use on any length bolt or all-thread rod. Features a heavy duty reversible ratchet head, and quick release socket engagement for fast... | |
| Lowell Corporation T-Torkers for pipe line utility pole installation and repair. T-Torkers – Soil Pipe No Hub Coupling Torque Wrenches – Tighten couplings that join no hub soil pipe with... | |
| Lowell Corporation’s Distribution Linemans Wrenches for high line utility pole installation and repair. Models 50T, 51T, 101T, 150T & 151T overhead, high line, Distribution Linemans Wrenches. Ergonomic handle shapes make... | |
| Lowell Corporation’s Model 8C 4-in-1 “Bolt-Thru”, Ratcheting Box Wrench for pipe line installation and repair. Carry one wrench instead of four! 200 lb-ft torque capacity 12 point socket openings 36... | |
| Lowell Corporation’s Model 8D Double Shot PLUS “Bolt-Thru”, socket wrench for pipeline installation and repair. Model 8D DoubleShot Plus is available in two 2-in-1 dual socket sizes. Carry one wrench... | |
| Lowell Corporation’s Model 8E “Bolt-Thru”, articulating, double socket wrench for pipeline installation and repair. Available in two models; 8E4D1 and 8E4D2. Reversible articulating head 12 point socket openings 200 lb-ft... | |
| Lowell Corporation’s quick release socket wrenches and tools for pipeline installation and repair. Cast Iron “Bolt-Through” “Quick Release” Socket Wrenches. Model 50QR. | |
| Lowell Corporation’s quick release socket wrenches and tools for pipeline installation and repair. Cast Iron “Bolt-Through” “Quick Release” Socket Wrenches. Model 51QR. | |
| Lowell Corporation’s quick release socket wrenches and tools for pipeline installation and repair. Cast Iron “Bolt-Through” “Quick Release” Socket Wrenches. Model 52QR. | |
| Lowell Corporation’s quick release socket wrenches and tools for pipeline installation and repair. Cast Iron “Bolt-Through” “Quick Release” Socket Wrenches. Model 53 QR. | |
| Lowell Corporation’s Ratcheting Hydrant Wrenches for opening and operating fire hydrants. Model 252-F Double Handle Ratcheting Hydrant Wrench. | |
| Lowell Corporation’s Ratcheting Hydrant Wrenches for opening and operating fire hydrants. Model 52-F Ratcheting Hydrant Wrench. | |
| Lowell Corporation’s Ratcheting Hydrant Wrenches for opening and operating fire hydrants. Model 53-F Ratcheting Hydrant Wrench. | |
| Lowell Corporation’s ratcheting socket wrenches and tools for pipeline installation and repair. Model 50 socket wrench featuring bolt-thru socket design, square and hexagonal size ranges and an enclosed ratchet mechanism. | |
| Lowell Corporation’s ratcheting socket wrenches and tools for pipeline installation and repair. Model 51 socket wrench featuring bolt-thru socket design, square and hexagonal size ranges and an enclosed ratchet mechanism. | |
| Lowell Corporation’s ratcheting socket wrenches and tools for pipeline installation and repair. Model 52 socket wrench featuring bolt-thru socket design, square and hexagonal size ranges and an enclosed ratchet mechanism. | |
| Lowell Corporation’s ratcheting socket wrenches and tools for pipeline installation and repair. Model 53 socket wrench featuring bolt-thru socket design, square and hexagonal size ranges and an enclosed ratchet mechanism. | |
| Lowell Corporation’s ratcheting socket wrenches and tools for pipeline installation and repair. Model 54 socket wrench featuring bolt-thru socket design, square and hexagonal size ranges and an enclosed ratchet mechanism. | |
| Lowell Corporation’s ratcheting socket wrenches and tools for pipeline installation and repair. Model 56 socket wrench featuring bolt-thru socket design, square and hexagonal size ranges and an enclosed ratchet mechanism. | |
| Lowell Corporation’s ratcheting socket wrenches and tools for pipeline installation and repair. Model 58 socket wrench featuring bolt-thru socket design, square and hexagonal size ranges and an enclosed ratchet mechanism. | |
| Lowell Corporation’s ratcheting socket wrenches and tools for pipeline installation and repair. Model 60 socket wrench featuring bolt-thru socket design, square and hexagonal size ranges and an enclosed ratchet mechanism. | |
| Lowell Corporation’s socket wrenches and tools for pipeline installation and repair. Model 150 socket wrench featuring bolt-thru design, riveted and stamped construction, ergonomic comfort grip, retaining device, and a semi-enclosed... | |
| Lowell Corporation’s socket wrenches and tools for pipeline installation and repair. Model 151 socket wrench featuring bolt-thru design, riveted and stamped construction, ergonomic comfort grip, retaining device, and a semi-enclosed... | |
| Lowell Corporation’s socket wrenches and tools for pipeline installation and repair. Model 152, 15″ long socket wrench featuring bolt-thru design, riveted and stamped construction, non-slip vinyl grip and retaining device. | |
| Lowell Corporation’s strap wrenches turn any shape or surface texture without scratching, denting or crushing. The durable polyester straps offer strength, chemical resistance and oil resistance. Straps for all but... | |
| Lowell Corporation's Distribution Linemans Wrenches for high line utility pole installation and repair. Models 50T, 51T, 101T, 150T & 151T overhead, high line, Distribution Linemans Wrenches. Ergonomic handle shapes make... | |
| Model 564QR features an articulating handle. Lowell Corporation’s quick release socket wrenches and tools for pipeline installation and repair. Cast Iron “Bolt-Through” “Quick Release” Socket Wrenches. Also available with six... | |
| Three square sizes in one socket: 1-1/8″ for 3/4″ hardware, 1-5/16″ for 7/8 ” hardware, 1-1/2″ for 1″ hardware. 7/16″ hex quick-change adapter included, 11/16″ diameter hollow shaft allows use... | |
| Use with any impact wrench to install or tighten utility pole hardware. Three square sizes in one socket: 13/16″ for 1/2″ hardware, 1″ for 5/8″ hardware, and 1-1/8″ for 3/4″ | |
| Use with any impact wrench to install or tighten utility pole hardware. Three square sizes in one socket: 13/16″ for 1/2″ hardware, 1″ for 5/8″ hardware. Retractable 1-1/8″ for 3/4″ |