24 GAUGE STEEL MATERIAL
EPOXY PAINTED FINISH
WHITE (GRILL), BLACK (HOUSING) COLOR
UL APPROVAL
BATHROOM APPLICATION
120 VAC VOLTAGE RATING
RECESSED WALL/SURFACE MOUNTING
6.25/12.5 AMPERE CURRENT RATING
1500 W POWER RATING
2560/5120 BTU/HR HEATING CAPACITY
MICA INSULATED ALLOY HEATING ELEMENT
10-1/4 INCH W X 3-3/4 INCH D X 7-3/4 INCH H HOUSING SIZE
PERMANENTLY LUBRICATED MOTOR FAN/MOTOR TYPE
GRILLE MATERIAL ENAMEL FINISH 20 GAUGE STEEL
GRILLE DIMENSION 12 INCH W X 1/2 INCH D X 9-1/4 INCH H
24 GAUGE STEEL MATERIAL
EPOXY PAINTED FINISH
WHITE (GRILL), BLACK (HOUSING) COLOR
UL APPROVAL
BATHROOM APPLICATION
120 VAC VOLTAGE RATING
RECESSED WALL/SURFACE MOUNTING
6.25/12.5 AMPERE CURRENT RATING
1500 W POWER RATING
2560/5120 BTU/HR HEATING CAPACITY
MICA INSULATED ALLOY HEATING ELEMENT
10-1/4 INCH W X 3-3/4 INCH D X 7-3/4 INCH H HOUSING SIZE
PERMANENTLY LUBRICATED MOTOR FAN/MOTOR TYPE
GRILLE MATERIAL ENAMEL FINISH 20 GAUGE STEEL
GRILLE DIMENSION 12 INCH W X 1/2 INCH D X 9-1/4 INCH H
24 GAUGE STEEL MATERIAL
EPOXY PAINTED FINISH
WHITE (GRILL), BLACK (HOUSING) COLOR
UL APPROVAL
BATHROOM APPLICATION
120 VAC VOLTAGE RATING
RECESSED WALL/SURFACE MOUNTING
6.25/12.5 AMPERE CURRENT RATING
1500 W POWER RATING
2560/5120 BTU/HR HEATING CAPACITY
MICA INSULATED ALLOY HEATING ELEMENT
10-1/4 INCH W X 3-3/4 INCH D X 7-3/4 INCH H HOUSING SIZE
PERMANENTLY LUBRICATED MOTOR FAN/MOTOR TYPE
GRILLE MATERIAL ENAMEL FINISH 20 GAUGE STEEL
GRILLE DIMENSION 12 INCH W X 1/2 INCH D X 9-1/4 INCH H
24 GAUGE STEEL MATERIAL
EPOXY PAINTED FINISH
WHITE (GRILL), BLACK (HOUSING) COLOR
UL APPROVAL
BATHROOM APPLICATION
120 VAC VOLTAGE RATING
RECESSED WALL/SURFACE MOUNTING
6.25/12.5 AMPERE CURRENT RATING
1500 W POWER RATING
2560/5120 BTU/HR HEATING CAPACITY
MICA INSULATED ALLOY HEATING ELEMENT
10-1/4 INCH W X 3-3/4 INCH D X 7-3/4 INCH H HOUSING SIZE
PERMANENTLY LUBRICATED MOTOR FAN/MOTOR TYPE
GRILLE MATERIAL ENAMEL FINISH 20 GAUGE STEEL
GRILLE DIMENSION 12 INCH W X 1/2 INCH D X 9-1/4 INCH H
24 GAUGE STEEL MATERIAL
EPOXY PAINTED FINISH
WHITE (GRILL), BLACK (HOUSING) COLOR
UL APPROVAL
BATHROOM APPLICATION
120 VAC VOLTAGE RATING
RECESSED WALL/SURFACE MOUNTING
6.25/12.5 AMPERE CURRENT RATING
1500 W POWER RATING
2560/5120 BTU/HR HEATING CAPACITY
MICA INSULATED ALLOY HEATING ELEMENT
10-1/4 INCH W X 3-3/4 INCH D X 7-3/4 INCH H HOUSING SIZE
PERMANENTLY LUBRICATED MOTOR FAN/MOTOR TYPE
GRILLE MATERIAL ENAMEL FINISH 20 GAUGE STEEL
GRILLE DIMENSION 12 INCH W X 1/2 INCH D X 9-1/4 INCH H