ASRaymond Datasheets for Extension Springs

Helically wound to oppose resistant forces, extension springs have consistent mechanical energy to return to its no-load, compressed position. The ends of the spring are attached to components intended to move apart, with the extension spring providing a reliable return force.


Extension Springs: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Continuous Length Compression & Extension Springs Designed to be cut to desired length by user Excellent for prototype development or maintenance applications Available in 10.0" (254mm) and 18" (457mm) lengths...
Stock sizes in music wire and stainless steel All SPEC stock helical extension springs have uniform body diameter and are produced with full twist loops the same diameter as the...

<< Prev Next >>