ASRaymond Music Wire Extension Spring E0300-031-1370-M

Description
Stock sizes in music wire and stainless steel All SPEC stock helical extension springs have uniform body diameter and are produced with full twist loops the same diameter as the body. They are wound with initial tension; some force is required before coils are initially separated. As with other Associated Spring stock components, they are capable of wide application for experimental, development, prototype and maintenance work. Materials Music Wire - Per ASTM-A228 or AMS 5112. Music wire springs are not recommended for applications where the temperature exceeds 121 deg. C (250 deg F.) Stainless Steel Type 302 - ASTM-A313 or AMS 5688 spring tempered (chemical & physical only). Stainless steel springs are not recommended for applications where the temperature exceeds 260 deg. C (500 deg. F). Type 302 stainless steel is slightly magnetic. Surface of stainless steel may have a residue of nickel on the surface. This is normal and will not affect the function of the part. Wire diameter is prior to forming.
Description
Stock sizes in music wire and stainless steel All SPEC stock helical extension springs have uniform body diameter and are produced with full twist loops the same diameter as the body. They are wound with initial tension; some force is required before coils are initially separated. As with other Associated Spring stock components, they are capable of wide application for experimental, development, prototype and maintenance work. Materials Music Wire - Per ASTM-A228 or AMS 5112. Music wire springs are not recommended for applications where the temperature exceeds 121 deg. C (250 deg F.) Stainless Steel Type 302 - ASTM-A313 or AMS 5688 spring tempered (chemical & physical only). Stainless steel springs are not recommended for applications where the temperature exceeds 260 deg. C (500 deg. F). Type 302 stainless steel is slightly magnetic. Surface of stainless steel may have a residue of nickel on the surface. This is normal and will not affect the function of the part. Wire diameter is prior to forming.

Suppliers

Company
Product
Description
Supplier Links
Music Wire Extension Spring - E0300-031-1370-M - ASRaymond
Maumee, OH, United States
Music Wire Extension Spring
E0300-031-1370-M
Music Wire Extension Spring E0300-031-1370-M
Stock sizes in music wire and stainless steel All SPEC stock helical extension springs have uniform body diameter and are produced with full twist loops the same diameter as the body. They are wound with initial tension; some force is required before coils are initially separated. As with other Associated Spring stock components, they are capable of wide application for experimental, development, prototype and maintenance work. Materials Music Wire - Per ASTM-A228 or AMS 5112. Music wire springs are not recommended for applications where the temperature exceeds 121 deg. C (250 deg F.) Stainless Steel Type 302 - ASTM-A313 or AMS 5688 spring tempered (chemical & physical only). Stainless steel springs are not recommended for applications where the temperature exceeds 260 deg. C (500 deg. F). Type 302 stainless steel is slightly magnetic. Surface of stainless steel may have a residue of nickel on the surface. This is normal and will not affect the function of the part. Wire diameter is prior to forming.

Stock sizes in music wire and stainless steel

All SPEC stock helical extension springs have uniform body diameter and are produced with full twist loops the same diameter as the body. They are wound with initial tension; some force is required before coils are initially separated. As with other Associated Spring stock components, they are capable of wide application for experimental, development, prototype and maintenance work.

Materials

  • Music Wire - Per ASTM-A228 or AMS 5112. Music wire springs are not recommended for applications where the temperature exceeds 121 deg. C (250 deg F.)
  • Stainless Steel Type 302 - ASTM-A313 or AMS 5688 spring tempered (chemical & physical only). Stainless steel springs are not recommended for applications where the temperature exceeds 260 deg. C (500 deg. F).
  • Type 302 stainless steel is slightly magnetic. Surface of stainless steel may have a residue of nickel on the surface. This is normal and will not affect the function of the part.
  • Wire diameter is prior to forming.
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Extension Springs
Product Number E0300-031-1370-M
Product Name Music Wire Extension Spring
Material Alloy steel (music wire)
Outer Diameter (OD) 0.3000 inch (7.62 mm)
Wire Diameter 0.0310 inch (0.7874 mm)
Free Length 1.37 inch (34.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extension Springs - 121416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.9843 inch (25 mm)
Wire Diameter 0.1969 inch (5 mm)
View Details
4.5mm Outside diameter, 30mm Free Length Helical Extension Spring - S78ESYM045060030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.1772 inch (4.5 mm)
Wire Diameter 0.0236 inch (0.6000 mm)
View Details
Extension Spring (stock) - ST644 - W.B. Jones Spring Company
W.B. Jones Spring Company
Specs
Material Stainless steel
Outer Diameter (OD) 0.5000 inch (12.7 mm)
Wire Diameter 0.0470 inch (1.19 mm)
View Details