Nordic Semiconductor ASA Datasheets for Internet of Things (IoT) Software
Internet of Things (IoT) software programs the networks, devices, and machines that are connected to the Internet, people, and each other.
Internet of Things (IoT) Software: Learn more
| Product Name | Notes |
|---|---|
| The Nordic Thingy:52™ is an easy-to-use prototyping platform, designed to help in building prototypes and demos, without the need to build hardware or even write firmware. It is built around... | |
| The Nordic Thingy:53™ is an easy-to-use IoT prototyping platform. It makes it possible to create prototypes and proofs-of-concept without building custom hardware. The Thingy:53 is built around the nRF5340 SoC,... | |
| The Nordic Thingy:91 is an easy-to-use battery-operated prototyping platform for cellular IoT using LTE-M, NB-IoT and GNSS. It is ideal for creating Proof-of-Concept (PoC), demos and initial prototypes in your... | |
| The Nordic Thingy:91 X is a versatile prototyping platform designed for the development of cellular IoT applications. It is built around the nRF9151 System-in-Package (SiP) which supports LTE-M, NB-IoT, GNSS,... |