Nordic Semiconductor ASA Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| The nPM1100 is a Power Management IC (PMIC) combining an integrated battery charger with a dual-mode configurable buck regulator. The nPM1100 simplifies power supply design while delivering high conversion efficiency... | |
| The nPM1300 is a highly integrated multifunction Power Management IC (PMIC) that includes battery charger, an algorithm-based fuel gauge, two ultra-efficient buck regulators, two LDOs / load switches, and comprehensive... | |
| The nPM1304 is a highly integrated multifunction Power Management IC (PMIC) that includes a battery charger, an algorithm-based fuel gauge, two ultra-efficient step-down buck regulators, two LDOs / load switches,... | |
| The nPM2100 is a Power Management IC specifically engineered for primary-cell battery applications, addressing the unique power management requirements of non-rechargeable battery-powered products. It supports Alkaline AA/AAA/LRxx cells (up to... | |
| The nPM6001 is a dedicated power management IC (PMIC) with six independently controlled power rails. It is designed for complex applications architected with multiple power domains that require separate voltage... |