Featuring a stylish "hair brushed" aluminum front panel with diamond cutting and the ability to switch functions between Celsius and Fahrenheit, the Touch1000 is a great addition to any empty 5.25" bay you've got in your case. It monitors and controls up to 4 sets of temperature and fan speeds, and you can even lock the touchscreen to prevent accidental alterations! Specifications:
Dimension: 149.5 (W) x 42.5 (H) x 70(D) mm
LCD viewable area: 118 (W) x 25 (H) mm
Connectors: 4 x 3-pin connectors / 4 x heat sensors
Material: brushed aluminum front bezel w/ steel bracket
Max wattage per fan channel: 6W
Featuring a stylish "hair brushed" aluminum front panel with diamond cutting and the ability to switch functions between Celsius and Fahrenheit, the Touch1000 is a great addition to any empty 5.25" bay you've got in your case. It monitors and controls up to 4 sets of temperature and fan speeds, and you can even lock the touchscreen to prevent accidental alterations!
Specifications:
- Dimension: 149.5 (W) x 42.5 (H) x 70(D) mm
- LCD viewable area: 118 (W) x 25 (H) mm
- Connectors: 4 x 3-pin connectors / 4 x heat sensors
- Material: brushed aluminum front bezel w/ steel bracket
- Max wattage per fan channel: 6W