Saint Clair Systems, Inc. Datasheets for Specialty Process Controllers

Specialty industrial process controllers are used in unlisted, specialized or proprietary applications.
Specialty Process Controllers: Learn more

Product Name Notes
Norcross Viscosity Measurement and Control Instruments are sensitive enough to detect changes in the viscosity of water, based upon temperature, and are capable of improving the blending, mixing, and color...
Our coil-coating systems eliminate inconsistencies in manual viscosity measurements and adjustments by controlling viscosity with temperature. Saint Clair Systems has developed methods to measure and analyze, in real time, the...
PLC Based Controller for 1-2 stationsManual or Automatic ControlHigh, low, level alarm indicationAdjustable control valuesConverted value readout including: Zahn, Ford & Shell Cup, cPs, cSt, SSU etc. - Manual or...
PLC Based Controller for up to 10 stations10" Fully Functional Touch ScreenManual or Automatic ControlHigh, low, level alarm outputsAdjustable control valuesScalable Trend PlotsAdditional Temperature or pH input displayConverted value readout...
The Norcross Invisible Controller is software which operates with any PLC that has a touch-screen interface, to provide full monitoring and control of up to 10 stations utilizing Norcross viscosity...
The Norcross VISC1000 Viscosity Control System can monitor and control from 1 to 3 stations and features a touch screen interface that displays process parameters and trend data for each...
The SCS Temperature Control Unit (TCU) monitors and maintains material temperature by heating or cooling during adhesive and sealant dispense operations. The TCU circulates closed-loop conditioning water through heat exchangers...
The ViscSense® Viscosity Control system features an intuitive touch screen controller and employs a compact acoustic wave sensor that can be installedin-line within a process, regardless of orientation, to continuously...
Upgrade without the upcharge! Our MP3000 Series Viscosity Controller offers an entirely new standard of versatility and economy in a compact PLC/ Touch Screen package.Save set up time with simple,...