Abtex Corporation Datasheets for Deburring and Deflashing Machines

Deburring and deflashing machines remove burrs or dross, smooth or deflash parting lines, round off sharp edges, and radius corners on machined parts, castings, forgings, molded components and welded assemblies.
Deburring and Deflashing Machines: Learn more

Product Name Notes
Inbound conveyor.
It protects your design -- removes only burrs, preserving base material; maintains each part's unique geometry.
The Abtex Three-Brush Planetary (Tri-Ten) Head deburring machine has been designed to produce optimal brushing action in through-feed applications. Three, 10" disc deburring brushes offer 207 sq. in. total of...
This system is capable of deburring both sides of a fine blanked part in a single pass using 4- planetary heads.
This system is capable of deburring single side of a fine blanked part in a single pass using 3- planetary heads.
A magnetic conveyor passes “green” powder metal parts through a single long trim brush that extends beyond the parts’ three half-inch protrusions to deburr the target surface. An offset planetary...
A magnetic conveyor passes parts through an offset planetary head to deburr the upward facing surface. The conveyor then carries parts to a continuous parts turn-over conveyor that flips them.
A second planetary head increases brush contact with the part for thorough deburring at a faster conveyor speed. After the top side is deburred, parts are captured by a turn-over...
Accommodates extrusions from 3" to 108" in length. Four 12" or 14" Abtex fiber abrasive disc brushes are each driven by a 3 HP, 1200 RPM brush motor. Variable speed...
Accommodates extrusions measuring from 1" to 7.5" in length and up to 5.0" high. Four 12" or 14" Abtex fiber abrasive disc brushes are each driven by a 3 HP,...
Deburrs tubes 2.95" to 14" long with diameters of 3/8" to 1-1/4." Four 8" Abtex fiber abrasive disc brushes are each driven by a 1 HP motor. Hopper loading. Variable...
For high volume, multiple surface finishing in flexible machining systems. Each system combines an indexing turntable with motor stations, fixturing options and on-board tooling options designed for each customer’s application.
Pressing two palm buttons activates the clamping mechanism and table travel. Automatic clam shell hood provides added safety and additional dust control. One 12" or 14" Abtex disc brush is...
This system accepts precision ground parts, in carriers, directly from a grinding, lapping or honing machine. Edge break, surface finish and material removal are accurately controlled. Parts are rinsed as...
This system is capable of deburring both sides of a flat part in a single pass without flipping it. A magnetic conveyor transports parts under the first planetary head, which...
This system operates the same as the dry system described above, except that… Parts are drenched with coolant as they are deburred to keep parts clean and extend brush life.