Abtex Corporation Datasheets for Deburring and Chamfering Tools
Deburring and chamfering tools are used to clean edges after machining. Deburring tools remove flashing and other unwanted edge properties caused by cutting or machining. A chamfer is a beveled edge at the intersection of two surfaces so the surfaces are typically at 45 degrees.
Deburring and Chamfering Tools: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Copper Center Radial Wheels Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring. | |
| Abtex fineblanking brushes deburr and radius fineblanked steel parts in all European drive systems, including Niederberger, PFS, Peter Wolters and VOBHAG. | |
| Applications for Abtex composite hub radial wheel brushes include deburring carbide cutting tools, turbine blades, steel gears and machined parts. The Abtex composite hub radial wheel manufacturing process assures uniform... | |
| Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring. | |
| Applications include honing, radiusing, and deburring that is too heavy for tube-type brushes. | |
| Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring. | |
| Disc brushes are the brush of choice for deburring precisely ground flat parts, saw cut parts, machined surfaces and other applications where sharp edges need to be removed without dimensionally... | |
| Flexible, elastic-bonded abrasives for polishing Abtex is the U.S. distributor for Artifex elastic-bonded abrasives from Germany.Comprised of silicon carbide or aluminum oxide, supported in a foamed polyurethane or rubber flexible... | |
| Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring. | |
| Take advantage of available in-machine capacity to reduce downtime and eliminate the extra handling needed to move parts to separate deburring center. Integrate deburring into your system using Abtex abrasive... |
| Next >> |