Abtex Corporation Datasheets for Robotic Deburring Tools

Robotic deburring tools are robotic end-effectors for removing burrs, flashing, and other unwanted edge properties caused by cutting or machining.
Robotic Deburring Tools: Learn more

Product Name Notes
1-1/2" Trim 7/8" Arbor Hole
Copper Center Radial Wheels Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring.
Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring.
Applications include honing, radiusing, and deburring that is too heavy for tube-type brushes.
Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.
Disc brushes are the brush of choice for deburring precisely ground flat parts, saw cut parts, machined surfaces and other applications where sharp edges need to be removed without dimensionally...
Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring.