Moffitt Corporation Datasheets for Roof Vents and Ventilators
Roof vents and ventilators are devices used to exhaust unwanted humidity or heat from below a building's roof.
Roof Vents and Ventilators: Learn more
| Product Name | Notes |
|---|---|
| Made of marine grade, light gauge aluminum, the GreenRoo® turbine vent spins easily in the wind. This offers air movement at a greater volume and rate. Its light weight means... | |
| Moffitt Corporation Hooded Roof Fans are one of our most highly used and flexible product lines available. Fans are used in both industrial and commercial applications. These fans can be... | |
| Moffitt Corporation Hooded Roof Fans offer options for commercial, industrial or institutional applications, including reversible flow. Fiberglass construction offers excellent chemical resistance and high performance in a hostile environment. | |
| Moffitt Corporation low silhouette axial upblast fans are designed for standard duty roof mount applications for exhausting building air to provide general ventilation of hot, stagnant areas. The series 3000... | |
| Moffitt Corporation Upblast fans are designed for standard duty roof mount applications for exhausting building air to provide general ventilation of hot, stagnant areas. The series 3000 vertically exhausts the... | |
| Moffitt Corporation Upblast Roof Ventilators are designed for standard duty roof mount applications for building exhaust. Fiberglass construction allows this unit to be used in commercial, industrial or institutional applications... | |
| Moffitt Model 8100 Hooded Propeller Roof Fans are intended for the general ventilation of factories and warehouses. These fans can also be placed to provide spot ventilation in specific problem... | |
| Moffitt Model 8300 Hooded Propeller Roof Fans are intended for the general ventilation of factories and warehouses. These fans can also be placed to provide spot ventilation in specific problem... | |
| The Labyrinth Natural Louvered Ventilator uses aerodynamically designed baffles and louvers to provide persistent and consistant weatherproof ventilation. The ventilator collects rainwater and drains it away through side channels. Constructed... | |
| The Moffitt Corporation Upblast fans are designed for standard duty roof mount applications for exhausting building air to provide general ventilation of hot, stagnant areas. The series 3000 vertically exhausts... | |
| The Moffitt Downblast Centrifugal Exhausters come with spun aluminum casing to prevent corrosion and ensure longer product life. They are available in both direct-drive and belt-drive models, and can be... | |
| The MoffittVent uses internal drain gutters and downspouts to redirect incoming rainwater away from the opening and on to the roof. This keeps water out of the building irrespective of... | |
| The RMVS provides general building ventilation in facilities of low to moderate heat. The heavy duty modular design allow for multiple units to be connected end to end to accommodate... | |
| The SG stationary gravity ventilator is used in various commercial and industrial applications. It is simple but versatile and conforms to the Army Corp of Engineers Bulletin CE 220.09 for... | |
| This ventilator is called low-profile for a reason. It has been designed to provide superior air-flow capacity levels and simplified installation, while still providing minimal roof load and wind load. | |
| Used for either air intake or exhaust, the series 100-200 gravity vent has a beautiful low-profile silhouette style, and is available in stainless steel, galvanized steel or aluminum. |