Xiamen Wintrustek Advanced Materials Co., Ltd. Datasheets for Glass Ceramics

Glass ceramics are ceramics that can be fused and then molded, formed, ground, or machined using conventional glass fabrication techniques. After part fabrication, the glass ceramics' structure is transformed by precipitating a crystalline phase or phase within an amorphous, vitreous matrix.
Glass Ceramics: Learn more

Product Name Notes
A machinable glass ceramic material with exceptional engineering qualities is called Macor. Unlike other ceramic materials, Macor can be machined using standard metalworking tools. This problem-solving substance blends the technical...
Macor Machinable Glass Ceramic (MGC) performs like an advanced technical ceramic while having the versatility of a high performance polymer and the machinability of a metal. It is a unique...
When compared to standard glasses with comparable thermal and mechanical properties, MACOR Machinable Glass Ceramic (MGC) demonstrates good thermal shock resistance and mechanical toughness. Up to 1000° C., MACOR is...