Xiamen Wintrustek Advanced Materials Co., Ltd. Datasheets for Ceramic Sheets and Boards

Ceramic sheets and boards are stock shapes available as solid plates, slabs, and substrates. The board or plate may consist of a ceramic fiberboard product, a dense sintered ceramic plate, or a precast cement bonded slab.
Ceramic Sheets and Boards: Learn more

Product Name Notes
A machinable glass ceramic material with exceptional engineering qualities is called Macor. Unlike other ceramic materials, Macor can be machined using standard metalworking tools. This problem-solving substance blends the technical...
Aluminum Nitride (AlN) is a suitable material to utilize when high thermal conductivity and electrical insulation are required, making it perfect for use in thermal management and electrical applications. Furthermore,...
Boron Carbide (B4C), popularly known as black diamond, ranks third in hardness after diamond and cubic boron nitride. Because of its appealing combination of qualities, it is a good material...
Cerium Boride is a ceramic material that is also known as Cerium Hexaboride or CeB6. A hot cathode formed of Cerium Hexaboride crystals is the primary application for Cerium Hexaboride.
Silicon Carbide (SiC) possesses qualities that are strikingly comparable to diamond: it is one of the lightest, hardest, and strongest technical ceramic materials, with remarkable thermal conductivity, acid resistance, and...
Since the 21st century, bulletproof ceramics have developed rapidly with more types, including Alumina, Silicon Carbide, Boron carbide, Silicon Nitride, Titanium Boride, etc. Among them, Alumina Ceramics (Al2O3), Silicon Carbide...
Wintrustek is a leading ceramic materials supplier. Aluminum nitride and aluminum oxide ceramic substrates are available from us. Aluminum nitride (AlN) is a novel ceramic material with exceptional all-around properties.
Wintrustek now offers low-cost, quick-turn Ceramic Setter Plate in Alumina (Al2O3) , Cordierite and Corondum Mullite. As setter plates, ceramic has significant advantages over traditional materials such as graphite or...