Xiamen Wintrustek Advanced Materials Co., Ltd. Customized Macor Ceramic Isolators

Description
When compared to standard glasses with comparable thermal and mechanical properties, MACOR Machinable Glass Ceramic (MGC) demonstrates good thermal shock resistance and mechanical toughness. Up to 1000° C., MACOR is suitable in an air atmosphere. Fluorine evolution will take place in vacuum systems if the temperature is higher than 600 °C, manifesting as hydrofluoric acid or boron trifluoride. Halogen acids destroy MACOR at high temperatures. It is noticeably more NaOH resistant. Alkali salts barely have any corrosion-causing power. Using common metalworking tools, MACOR is easily machined. It doesn't need to be fired after being machined because it is totally dense and hermetic. It is simple to maintain tolerances of fewer than 10 microns. Typical Features Can be machined using standard metalworking equipment. Low thermal conductivity Excellent electric insulator for high voltages Continuous working temperature of 800 C and peak temperature of 1000 C Zero porosity Won't cause outgassing in vacuum environment Very tight machining tolerances Outstanding dimensional stability Applications Electrical spacers in vacuum systems Thermal insulators in heated or cooled assemblies High intensity lamp reflectors Laser cavity components Coil supports High voltage electrical insulators Wintrustek Advanced Materials is a leading ceramic materials supplier. We provide high-quality Macor Machinable Glss Ceramics at a competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics Cerium Hexaboride (CeB6) Ceramics Lanthanum Hexaboride (LaB6) Ceramics Macor Machinable Glass Ceramics Customized and complex ceramic parts are available on request.
Description
When compared to standard glasses with comparable thermal and mechanical properties, MACOR Machinable Glass Ceramic (MGC) demonstrates good thermal shock resistance and mechanical toughness. Up to 1000° C., MACOR is suitable in an air atmosphere. Fluorine evolution will take place in vacuum systems if the temperature is higher than 600 °C, manifesting as hydrofluoric acid or boron trifluoride. Halogen acids destroy MACOR at high temperatures. It is noticeably more NaOH resistant. Alkali salts barely have any corrosion-causing power. Using common metalworking tools, MACOR is easily machined. It doesn't need to be fired after being machined because it is totally dense and hermetic. It is simple to maintain tolerances of fewer than 10 microns. Typical Features Can be machined using standard metalworking equipment. Low thermal conductivity Excellent electric insulator for high voltages Continuous working temperature of 800 C and peak temperature of 1000 C Zero porosity Won't cause outgassing in vacuum environment Very tight machining tolerances Outstanding dimensional stability Applications Electrical spacers in vacuum systems Thermal insulators in heated or cooled assemblies High intensity lamp reflectors Laser cavity components Coil supports High voltage electrical insulators Wintrustek Advanced Materials is a leading ceramic materials supplier. We provide high-quality Macor Machinable Glss Ceramics at a competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics Cerium Hexaboride (CeB6) Ceramics Lanthanum Hexaboride (LaB6) Ceramics Macor Machinable Glass Ceramics Customized and complex ceramic parts are available on request.

Suppliers

Company
Product
Description
Supplier Links
Customized Macor Ceramic Isolators -  - Xiamen Wintrustek Advanced Materials Co., Ltd.
Xiamen, Fujian, China
Customized Macor Ceramic Isolators
Customized Macor Ceramic Isolators
When compared to standard glasses with comparable thermal and mechanical properties, MACOR Machinable Glass Ceramic (MGC) demonstrates good thermal shock resistance and mechanical toughness. Up to 1000° C., MACOR is suitable in an air atmosphere. Fluorine evolution will take place in vacuum systems if the temperature is higher than 600 °C, manifesting as hydrofluoric acid or boron trifluoride. Halogen acids destroy MACOR at high temperatures. It is noticeably more NaOH resistant. Alkali salts barely have any corrosion-causing power. Using common metalworking tools, MACOR is easily machined. It doesn't need to be fired after being machined because it is totally dense and hermetic. It is simple to maintain tolerances of fewer than 10 microns. Typical Features Can be machined using standard metalworking equipment. Low thermal conductivity Excellent electric insulator for high voltages Continuous working temperature of 800 C and peak temperature of 1000 C Zero porosity Won't cause outgassing in vacuum environment Very tight machining tolerances Outstanding dimensional stability Applications Electrical spacers in vacuum systems Thermal insulators in heated or cooled assemblies High intensity lamp reflectors Laser cavity components Coil supports High voltage electrical insulators Wintrustek Advanced Materials is a leading ceramic materials supplier. We provide high-quality Macor Machinable Glss Ceramics at a competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics Cerium Hexaboride (CeB6) Ceramics Lanthanum Hexaboride (LaB6) Ceramics Macor Machinable Glass Ceramics Customized and complex ceramic parts are available on request.

When compared to standard glasses with comparable thermal and mechanical properties, MACOR Machinable Glass Ceramic (MGC) demonstrates good thermal shock resistance and mechanical toughness.

Up to 1000° C., MACOR is suitable in an air atmosphere. Fluorine evolution will take place in vacuum systems if the temperature is higher than 600 °C, manifesting as hydrofluoric acid or boron trifluoride.

Halogen acids destroy MACOR at high temperatures. It is noticeably more NaOH resistant. Alkali salts barely have any corrosion-causing power.

Using common metalworking tools, MACOR is easily machined. It doesn't need to be fired after being machined because it is totally dense and hermetic. It is simple to maintain tolerances of fewer than 10 microns.

Typical Features

  • Can be machined using standard metalworking equipment.
  • Low thermal conductivity
  • Excellent electric insulator for high voltages
  • Continuous working temperature of 800 C and peak temperature of 1000 C
  • Zero porosity
  • Won't cause outgassing in vacuum environment
  • Very tight machining tolerances
  • Outstanding dimensional stability

Applications

  • Electrical spacers in vacuum systems
  • Thermal insulators in heated or cooled assemblies
  • High intensity lamp reflectors
  • Laser cavity components
  • Coil supports
  • High voltage electrical insulators

Wintrustek Advanced Materials is a leading ceramic materials supplier. We provide high-quality Macor Machinable Glss Ceramics at a competitive price.

More Materials:

Our Advanced Ceramics include:

  • Alumina (Al2O3) Ceramics
  • Zirconia (ZrO2) Ceramics
  • Beryllia (BeO) Ceramics
  • Aluminum Nitride (AlN) Ceramics
  • Silicon Nitride (Si3N4) Ceramics
  • Hot Pressed Boron Nitride (HBN) Ceramics
  • Pyrolytic Boron Nitride (PBN) Ceramics
  • Silicon Carbide (SiC) Ceramics
  • Boron Carbide (B4C) Ceramics
  • Titanium Diboride (TiB2) Ceramics
  • Cerium Hexaboride (CeB6) Ceramics
  • Lanthanum Hexaboride (LaB6) Ceramics
  • Macor Machinable Glass Ceramics

Customized and complex ceramic parts are available on request.

Supplier's Site

Technical Specifications

  Xiamen Wintrustek Advanced Materials Co., Ltd.
Product Category Glass Ceramics
Product Name Customized Macor Ceramic Isolators
Unlock Full Specs
to access all available technical data

Similar Products

Machinable Glass Ceramic -  - Xiamen Unipretec Ceramic Technology Co., Ltd.
Xiamen Unipretec Ceramic Technology Co., Ltd.
Specs
Applications Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Optical Grade; Chemical or material processing; Corrosion resistant; HV / Electrical; Structural
Max Use Temperature 800 to 1000 C (1472 to 1832 F)
Density 2.4 to 2.5 g/cc (20.03 to 20.86 lbs/gal)
View Details
MACOR® Machinable Glass Ceramic Rod -  - Accuratus Corporation
Specs
Shape / Form Rod
Applications HV / Electrical
Length 2.99 to 12.01 inch (76 to 305 mm)
View Details
Machinable Glass Ceramic Parts -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Thermal Conductivity 1.71 W/m-K (0.9880 BTU-ft/hr-ft²-F)
MOR / Flexural Strength 15664 psi (108000 KPa)
Compressive Strength 73679 psi (508000 KPa)
View Details