APSX, LLC Datasheets for Polyethylene Resins
Polyethylene is the most common plastic material and is offered in several forms. Low density polyethylene polymers are used to form a variety of commodity packaging applications as film. High density (HDPE) and ultra-high molecular weight polyethylene (UHMW PE) have good friction and mechanical properties and are used in medical devices, wear parts, and engineered components.
Polyethylene Resins: Learn more
| Product Name | Notes |
|---|---|
| ALATHON H5234 is high flow injection molding grade for fast cycle and thin wall molding. | |
| COPYLENE CM500LN Polypropylene (PP) is a high melt flow, medium impact PP copolymer designed for injection molding. | |
| Dynaflex G7980-9001-02 is designed for FDA compliance applications with rubbery feel and soft touch. | |
| It is good as a purging material. HDPE is also used in the production of plastic bottles, corrosion-resistant piping and plastic lumber | |
| Polypropylene (PP) is a common thermoplastic resin typically used for injection molding applications. | |
| Polypropylene (PP-20GF) is a stronger resin then typical PP and an alternative for ABS for injection molding applications. | |
| Pro-fax SG702 high flow, high impact Polypropylene (PP) copolymer resin is designed for injection molding applications. | |
| TOPAS 8007S-04 COC is a glass clear polymer with high chemical resistance and non-reactive surface for an excellent choice for healthcare and high-tech products. | |
| TOTAL 4720WZ is for injection molding of garden furniture, housewares and thin-walled articles | |
| Total Energies PP 4820WZ high melt flow, high impact resistance, excellent antistatic Polypropylene (PP) impact copolymer resin is designed for injection molding applications. |