APSX, LLC Datasheets for Resins and Compounds
Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers.
Resins and Compounds: Learn more
| Product Name | Notes |
|---|---|
| ALATHON H5234 is high flow injection molding grade for fast cycle and thin wall molding. | |
| Celcon M270 is Acetal Copolymer designed for superior moldability or hard to fill mold applications. | |
| COPYLENE CM500LN Polypropylene (PP) is a high melt flow, medium impact PP copolymer designed for injection molding. | |
| Delrin 900P BK602 is Acetal Homopolymer with low viscosity and improved processing. | |
| Dynaflex G7980-9001-02 is designed for FDA compliance applications with rubbery feel and soft touch. | |
| Hifax TRC 770P MX PK81 is designed for large automotive exterior applications for excellent part appearance. | |
| It is good as a purging material. HDPE is also used in the production of plastic bottles, corrosion-resistant piping and plastic lumber | |
| LEXAN HF1130 PC is UV-stabilized and has good clarity, heat resistance and dimensional stability. | |
| Polypropylene (PP) is a common thermoplastic resin typically used for injection molding applications. | |
| Polypropylene (PP-20GF) is a stronger resin then typical PP and an alternative for ABS for injection molding applications. | |
| Pro-fax SG702 high flow, high impact Polypropylene (PP) copolymer resin is designed for injection molding applications. | |
| TOPAS 8007S-04 COC is a glass clear polymer with high chemical resistance and non-reactive surface for an excellent choice for healthcare and high-tech products. | |
| TOTAL 4720WZ is for injection molding of garden furniture, housewares and thin-walled articles | |
| Total Energies PP 4820WZ high melt flow, high impact resistance, excellent antistatic Polypropylene (PP) impact copolymer resin is designed for injection molding applications. | |
| Zytel 101L is an easy flowing, lubricated resin for injection molding. |