AGC Chemicals Americas, Inc. Datasheets for Polyethylene Resins
Polyethylene is the most common plastic material and is offered in several forms. Low density polyethylene polymers are used to form a variety of commodity packaging applications as film. High density (HDPE) and ultra-high molecular weight polyethylene (UHMW PE) have good friction and mechanical properties and are used in medical devices, wear parts, and engineered components.
Polyethylene Resins: Learn more
| Product Name | Notes |
|---|---|
| AGC Fluor compounds Group has developed the next generation of non-conductive and anti-static compounds made with our Fluon ETFE based on the needs of our customers and OEMs. Improved adhesion,... | |
| Asahi Glass has the unique position as a pharmaceutical and agrochemical intermediate producer with expertise in fluorine chemistry. Fluorinated compounds are known to possess bioactivity often considered useful, and our... | |
| Copolymers of tetrafluoroethylene and a perfluorinated vinyl ether, Fluon® PFA Resins can be used over a wide range of temperatures from extremely low to high (-200 °C to 260... | |
| LUMIFLON® is the first solvent-soluble fluoropolymer resin for coatings that can be cured at room temperature or at elevated temperatures. LUMIFLON resins, used in topcoats, are ultra-weatherable, and maintain their... | |
| Melt processable copolymers composed of tetrafluoroethylene and ethylene, Fluon® ETFE Resins offer superior physical toughness and adaptability to meet the ranging needs of simple, high-quality, complicated and even high-performance products. | |
| PREMINOL has ultra-low monol content, high molecular weight ranging from 3,000-18,000, and a narrow molecular weight distribution. This provides good mechanical properties, high flexibility, good durability and good workability for... |