AGC Chemicals Americas, Inc. Datasheets for Thermoplastics and Thermoplastic Resins
Thermoplastics and thermoplastic materials soften when heated and harden when cooled. They can withstand many heating and cooling cycles and are often suitable for recycling.
Thermoplastics and Thermoplastic Resins: Learn more
| Product Name | Notes |
|---|---|
| AGC Fluor compounds Group has developed the next generation of non-conductive and anti-static compounds made with our Fluon ETFE based on the needs of our customers and OEMs. Improved adhesion,... | |
| Composed of pigments and fillers such as glass, carbon, graphite and metal powders (bronze and molybdenum disulfide), Fluon® Filled PTFE Compounds are molding powders that enhance wear resistance, creep resistance,... | |
| Copolymers of tetrafluoroethylene and a perfluorinated vinyl ether, Fluon® PFA Resins can be used over a wide range of temperatures from extremely low to high (-200 °C to 260... | |
| CYTOP™ amorphous fluoropolymers have the same excellent chemical, thermal, electrical and surface properties as conventional fluoropolymers like PTFEs, but also exhibit high optical transparency and good solubility in specific fluorinated... | |
| Fluon® LH-8000 is a new addition to the LM-ETFE AH Series. This ETFE (tetrafluoroethylene -ethylene copolymer) has a functional group polymerized directly in to the chain backbone, allowing it to... | |
| Fluon® Melt Processable Compounds are based on copolymer resins FEP, ETFE, PFA, PVDF, MFA and ECTFE. Extending fluoropolymer properties of chemical resistance, toughness and lubricity, standard products are free of... | |
| Melt processable copolymers composed of tetrafluoroethylene and ethylene, Fluon® ETFE Resins offer superior physical toughness and adaptability to meet the ranging needs of simple, high-quality, complicated and even high-performance products. | |
| PREMINOL has ultra-low monol content, high molecular weight ranging from 3,000-18,000, and a narrow molecular weight distribution. This provides good mechanical properties, high flexibility, good durability and good workability for... |