AGC Chemicals Americas, Inc. Datasheets for Resins and Compounds
Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers.
Resins and Compounds: Learn more
| Product Name | Notes |
|---|---|
| AFLAS® fluoroelastomer materials are ideal for parts and components that need to perform reliably in the world’s harshest environments. AGC formulated AFLAS resins from alternating polymers of tetrafluoroethylene and propylene... | |
| AGC Fluor compounds Group has developed the next generation of non-conductive and anti-static compounds made with our Fluon ETFE based on the needs of our customers and OEMs. Improved adhesion,... | |
| Asahi Glass has the unique position as a pharmaceutical and agrochemical intermediate producer with expertise in fluorine chemistry. Fluorinated compounds are known to possess bioactivity often considered useful, and our... | |
| Composed of pigments and fillers such as glass, carbon, graphite and metal powders (bronze and molybdenum disulfide), Fluon® Filled PTFE Compounds are molding powders that enhance wear resistance, creep resistance,... | |
| Copolymers of tetrafluoroethylene and a perfluorinated vinyl ether, Fluon® PFA Resins can be used over a wide range of temperatures from extremely low to high (-200 °C to 260... | |
| CYTOP™ amorphous fluoropolymers have the same excellent chemical, thermal, electrical and surface properties as conventional fluoropolymers like PTFEs, but also exhibit high optical transparency and good solubility in specific fluorinated... | |
| Fluon® LH-8000 is a new addition to the LM-ETFE AH Series. This ETFE (tetrafluoroethylene -ethylene copolymer) has a functional group polymerized directly in to the chain backbone, allowing it to... | |
| Fluon® Melt Processable Compounds are based on copolymer resins FEP, ETFE, PFA, PVDF, MFA and ECTFE. Extending fluoropolymer properties of chemical resistance, toughness and lubricity, standard products are free of... | |
| LUMIFLON® is the first solvent-soluble fluoropolymer resin for coatings that can be cured at room temperature or at elevated temperatures. LUMIFLON resins, used in topcoats, are ultra-weatherable, and maintain their... | |
| Melt processable copolymers composed of tetrafluoroethylene and ethylene, Fluon® ETFE Resins offer superior physical toughness and adaptability to meet the ranging needs of simple, high-quality, complicated and even high-performance products. | |
| PREMINOL has ultra-low monol content, high molecular weight ranging from 3,000-18,000, and a narrow molecular weight distribution. This provides good mechanical properties, high flexibility, good durability and good workability for... |