Performance Polymers Group Datasheets for Polycarbonate Resins
Polycarbonate is an amorphous material with excellent impact strength, clarity, and optical properties. It can be molded to tight tolerances but may be attacked by solvents and petrochemicals.
Polycarbonate Resins: Learn more
| Product Name | Notes |
|---|---|
| ChronoSil is a family of polycarbonate based silicone elastomers. These biocompatible materials maintain the inherent benefits of polycarbonate-based urethanes, including high pressure resistance, tensile-strength and superior chemical resistance combined with... | |
| The ChronoFlex AR and ChronoFlex AR-LT product lines are polycarbonate urethanes designed for molding, casting and dip coating applications. These unique materials are fully synthesized in liquid providing superior strength... |