Performance Polymers Group Datasheets for Molding Compounds and Resins
Molding compounds and resins are industrial plastics and polymers that are suitable for forming. They are used in injection molding, compression molding, reaction injection molding (RIM), resin transfer molding (RTM), and blow molding.
Molding Compounds and Resins: Learn more
| Product Name | Notes |
|---|---|
| ChronoThane P is a family of aromatic ether based polyurethane elastomers. With a long history of reliable performance, this medical grade polymer has the versatility to be used across a... | |
| HydroThane is a hydrophilic thermoplastic polyurethane elastomer, ranging in water absorption rates from 5% to 25%. This unique extrudable hydrophilic product line was designed to provide maximum physical properties for... | |
| PolyBlend is a family of exceptionally soft, aromatic polyurethane elastomeric alloys, which can be used as a substitute for natural rubber or latex in many applications. These polymers encompass unique... | |
| The ChronoFlex AR and ChronoFlex AR-LT product lines are polycarbonate urethanes designed for molding, casting and dip coating applications. These unique materials are fully synthesized in liquid providing superior strength... | |
| This biocompatible elastomer may be considered as a substitute for rubber, latex and silicone materials. Though soft and compliant, the ChronoPrene resins offer a high flexural modulus, as well as... |