Performance Polymers Group Thermoplastic Silicone Polycarbonate Elastomers ChronoSil

Description
ChronoSil is a family of polycarbonate based silicone elastomers. These biocompatible materials maintain the inherent benefits of polycarbonate-based urethanes, including high pressure resistance, tensile-strength and superior chemical resistance combined with silicone’s industry recognized advantages such as heightened elongation, superior elasticity and a low coefficient of friction. Consistent with other polycarbonate-based materials, ChronoSil can be synthesized to provide targeted mechanical properties and is resistant to Environmental Stress Cracking (ESC). These products are adaptable to most standard manufacturing processes and are available in hardnesses ranging from 75 Shore A to 75 Shore D.
Datasheet
Description
ChronoSil is a family of polycarbonate based silicone elastomers. These biocompatible materials maintain the inherent benefits of polycarbonate-based urethanes, including high pressure resistance, tensile-strength and superior chemical resistance combined with silicone’s industry recognized advantages such as heightened elongation, superior elasticity and a low coefficient of friction. Consistent with other polycarbonate-based materials, ChronoSil can be synthesized to provide targeted mechanical properties and is resistant to Environmental Stress Cracking (ESC). These products are adaptable to most standard manufacturing processes and are available in hardnesses ranging from 75 Shore A to 75 Shore D.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermoplastic Silicone Polycarbonate Elastomers - ChronoSil - Performance Polymers Group
Wilmington, MA, United States
Thermoplastic Silicone Polycarbonate Elastomers
ChronoSil
Thermoplastic Silicone Polycarbonate Elastomers ChronoSil
ChronoSil is a family of polycarbonate based silicone elastomers. These biocompatible materials maintain the inherent benefits of polycarbonate-based urethanes, including high pressure resistance, tensile-strength and superior chemical resistance combined with silicone’s industry recognized advantages such as heightened elongation, superior elasticity and a low coefficient of friction. Consistent with other polycarbonate-based materials, ChronoSil can be synthesized to provide targeted mechanical properties and is resistant to Environmental Stress Cracking (ESC). These products are adaptable to most standard manufacturing processes and are available in hardnesses ranging from 75 Shore A to 75 Shore D.

ChronoSil is a family of polycarbonate based silicone elastomers. These biocompatible materials maintain the inherent benefits of polycarbonate-based urethanes, including high pressure resistance, tensile-strength and superior chemical resistance combined with silicone’s industry recognized advantages such as heightened elongation, superior elasticity and a low coefficient of friction.

Consistent with other polycarbonate-based materials, ChronoSil can be synthesized to provide targeted mechanical properties and is resistant to Environmental Stress Cracking (ESC).

These products are adaptable to most standard manufacturing processes and are available in hardnesses ranging from 75 Shore A to 75 Shore D.

Supplier's Site Datasheet

Technical Specifications

  Performance Polymers Group
Product Category Polymers and Plastic Resins
Product Number ChronoSil
Product Name Thermoplastic Silicone Polycarbonate Elastomers
Type Thermoplastic
Form / Shape Liquid (optional feature); Pellets
Chemical System Silicone; Polycarbonate; Polyurethane
Industry Sanitary
Features BioMedical
Unlock Full Specs
to access all available technical data

Similar Products

Fluon+ ™ Filled PTFE Compounds - FC 111 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4049A - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Melt Flow 4.50 g / 10 minutes
View Details
ExxonMobil™ Polypropylene (PP), Impact copolymer resins - ExxonMobil™ PP7075L1 - ExxonMobil - Polypropylene Products
Specs
Type Thermoplastic
Chemical System Polypropylene
Industry Automotive; Electronics; Sanitary; OEM or Industrial
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details