DC DC CONVERTER 5V 1W
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Acme Chip Technology Co., Limited | DigiKey | |
---|---|---|
Product Category | Power Supplies | Power Supplies |
Product Number | VBSD1-S5-S5-DIP | 102-1374-ND |
Product Name | Power Supplies - Board Mount - DC DC Converters | DC DC Converters |
Type | DC-DC Converter | DC-DC Converter; 1 |
Technology | Switching Power Supply | |
Form Factor | Board Mount | Board Mount |
Applications | ITE (Commercial) |