Control Products, Inc. Datasheets for Limit Switches
Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| E-Series Limit Brackets When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can... | |
| Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50°F to 221°F,... | |
| Opposite angle of E1092. Slotted mounting holes for up to 1" height adjustment. | |
| Opposite angle of E1112. Slotted mounting holes for up to 1" height adjustment. | |
| All stainless steel construction | |
| Ball actuation, non-military grade, thread and through-hole mount | |
| Dual-switch with single actuator. For use with Soft-Touch (B7 & B3 Series) switches only. | |
| Dual-switch with single roller actuator. For use with B7 Series Soft-Touch switches only. | |
| Low profile, splashproof, waterproof upon request, with bracket | |
| Low profile, splashproof, waterproof upon request | |
| Opposite angle of E1100. Slotted mounting holes for 1" height adjustment. | |
| Opposite angle of E1117. Slotted mounting holes for 1 inch height adjustment. | |
| Opposite angle of E1161. Slotted mounting holes for 1 inch height adjustment. | |
| Our J4 Series ball switches were developed for some of the most demanding applications, where traditional sealed ball switches failed. We've applied the same patented ball carrier design to ultra... | |
| Plunger design, M16 x 1.5 mounting | |
| Tapered simulated roller. Slotted mounting holes for 1 inch height adjustment. | |
| When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your... | |
| Surface mount limit bracket with extended actuator for use with B7 Soft-Touch switches only |