Control Products, Inc. Datasheets for Linear Limit Switches
Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state.
Linear Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| E-Series Limit Brackets When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can... | |
| Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50°F to 221°F,... | |
| Opposite angle of E1092. Slotted mounting holes for up to 1" height adjustment. | |
| Opposite angle of E1112. Slotted mounting holes for up to 1" height adjustment. | |
| All stainless steel construction | |
| Ball actuation, non-military grade, thread and through-hole mount | |
| Dual-switch with single actuator. For use with Soft-Touch (B7 & B3 Series) switches only. | |
| Dual-switch with single roller actuator. For use with B7 Series Soft-Touch switches only. | |
| Low profile, splashproof, waterproof upon request, with bracket | |
| Low profile, splashproof, waterproof upon request | |
| Opposite angle of E1100. Slotted mounting holes for 1" height adjustment. | |
| Opposite angle of E1117. Slotted mounting holes for 1 inch height adjustment. | |
| Opposite angle of E1161. Slotted mounting holes for 1 inch height adjustment. | |
| Our J4 Series ball switches were developed for some of the most demanding applications, where traditional sealed ball switches failed. We've applied the same patented ball carrier design to ultra... | |
| Plunger design, M16 x 1.5 mounting | |
| Tapered simulated roller. Slotted mounting holes for 1 inch height adjustment. | |
| When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your... | |
| Surface mount limit bracket with extended actuator for use with B7 Soft-Touch switches only |