Triplexer for mobile, public safety, and military communication systems operating across 2400-2600 MHz, 4800-5200 MHz, and 7200-7800 MHz with 30 dB minimum isolation, 0.5 dB maximum insertion loss, and 1.22 maximum VSWR. Available with SMA Female or N Female connectors, housed in a black enclosure measuring 71×64×27 mm, with 50 Ω impedance, 100 W power handling, and operating temperature range of -30 to +70°C. Supports customer-oriented customization.
Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Diplexers, Duplexers, and Multiplexers |
| Product Number | 5o4171641 |
| Product Name | Triplexer |
| Device Type | Triplexer |