3 Way Power Divider for use in wireless communication, radar, satellite, and test systems, with a frequency range of 2.0 to 18.0 GHz, SMA female connectors, and 50 Ω impedance. Measures 39×67×10 mm. Features a maximum input VSWR of 1.4, output VSWR of 1.3, insertion loss of 4.8 dB, isolation of 18 dB, phase unbalance of ±5°, and amplitude unbalance of ±6 dB. Rated for 10 W splitter power and 3 W combiner power, with operating temperature from -45 to +85°C and storage temperature from -55 to +125°C.
Band Reject Frequency Range 5MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 5o3239700 |
| Product Name | 3 Way Power Divider |
| Connectors | SMA; SMA |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Frequency | 2000.00 to 18000.00 MHz |